Texas Instruments SN54LS166A Parallel-Load 8-Bit Shift Registers SNJ54LS166AJ

Description
Parallel-Load 8-Bit Shift Registers 16-CDIP -55 to 125
Request a Quote Datasheet
Description
Parallel-Load 8-Bit Shift Registers 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS166A Parallel-Load 8-Bit Shift Registers - SNJ54LS166AJ - Texas Instruments
Dallas, TX, United States
SN54LS166A Parallel-Load 8-Bit Shift Registers
SNJ54LS166AJ
SN54LS166A Parallel-Load 8-Bit Shift Registers SNJ54LS166AJ
Parallel-Load 8-Bit Shift Registers 16-CDIP -55 to 125

Parallel-Load 8-Bit Shift Registers 16-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Shift Registers - SNJ54LS166AJ - 1256671-SNJ54LS166AJ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SNJ54LS166AJ
1256671-SNJ54LS166AJ
Logic - Logic - Shift Registers - SNJ54LS166AJ 1256671-SNJ54LS166AJ
Manufacturer: Texas Instruments Win Source Part Number: 1256671-SNJ54LS166AJ Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256671-SNJ54LS166AJ
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
Shift Registers - SNJ54LS166AJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SNJ54LS166AJ
Shift Registers SNJ54LS166AJ
Shift Element Bit

Shift Element Bit

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SNJ54LS166AJ
Integrated Circuits (ICs) - Logic - Shift Registers SNJ54LS166AJ
PARALLEL-LOAD 8-BIT SHIFT REGIST

PARALLEL-LOAD 8-BIT SHIFT REGIST

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SNJ54LS166AJ 1256671-SNJ54LS166AJ SNJ54LS166AJ SNJ54LS166AJ
Product Name SN54LS166A Parallel-Load 8-Bit Shift Registers Logic - Logic - Shift Registers - SNJ54LS166AJ Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family TTL; LS
Clock Frequency 35 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Shift Registers - 100336J-QMLV - Acme Chip Technology Co., Limited
Specs
Package Type Other; 24-CDIP (0.600, 15.24mm)
View Details
SN54HC166 Parallel-Load 8-Bit Shift Registers - 5962-9050101Q2A - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CDIP,LCCC
Logic Family CMOS; HC
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 54F676DMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register - CD74HC195NSR - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; HC
View Details
7 suppliers