Texas Instruments SN54HC595 8-Bit Shift Registers With 3-State Output Registers SNJ54HC595J

Description
8-Bit Shift Registers With 3-State Output Registers 16-CDIP -55 to 125
Request a Quote Datasheet
Description
8-Bit Shift Registers With 3-State Output Registers 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54HC595 8-Bit Shift Registers With 3-State Output Registers - SNJ54HC595J - Texas Instruments
Dallas, TX, United States
SN54HC595 8-Bit Shift Registers With 3-State Output Registers
SNJ54HC595J
SN54HC595 8-Bit Shift Registers With 3-State Output Registers SNJ54HC595J
8-Bit Shift Registers With 3-State Output Registers 16-CDIP -55 to 125

8-Bit Shift Registers With 3-State Output Registers 16-CDIP -55 to 125

Buy Now Datasheet
Shift Registers - SNJ54HC595J - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
SNJ54HC595J
Shift Registers SNJ54HC595J
54HC595 8-BIT SHIFT REGISTERS WI

54HC595 8-BIT SHIFT REGISTERS WI

Supplier's Site Datasheet
Shift Registers - SNJ54HC595J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SNJ54HC595J
Shift Registers SNJ54HC595J
Shift Element Bit

Shift Element Bit

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SNJ54HC595J
Integrated Circuits (ICs) - Logic - Shift Registers SNJ54HC595J
8-BIT SHIFT REGISTERS WITH 3-STA

8-BIT SHIFT REGISTERS WITH 3-STA

Supplier's Site

Technical Specifications

  Texas Instruments ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SNJ54HC595J SNJ54HC595J SNJ54HC595J SNJ54HC595J
Product Name SN54HC595 8-Bit Shift Registers With 3-State Output Registers Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 2 2V ~ 6V
Output Characteristics 3-State Tri-State
Package Type Other; CDIP,LCCC DIP; Other; 16-CDIP (0.300", 7.62mm)
Logic Family CMOS; HC
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD74AC164E - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; PDIP,SOIC
View Details
7 suppliers
SN54LS595 8-Bit Shift Registers With Output Latches - 5962-8671701FA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Output Characteristics 3-State
Package Type Other; CDIP,CFP,LCCC
View Details
CD74HC165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HC165M96 - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
10 suppliers
Logic - Logic - Translators, Level Shifters - 74AVCBH164245ZQLR - 1131157-74AVCBH164245ZQLR - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details