Texas Instruments Electronic Wholesale - SNJ5496J SNJ5496J

Description
Manufacturer: Texas Instruments Win Source Part Number: 1256483-SNJ5496J Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1256483-SNJ5496J Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SNJ5496J - 1256483-SNJ5496J - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SNJ5496J
1256483-SNJ5496J
Electronic Wholesale - SNJ5496J 1256483-SNJ5496J
Manufacturer: Texas Instruments Win Source Part Number: 1256483-SNJ5496J Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256483-SNJ5496J
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1256483-SNJ5496J
Product Name Electronic Wholesale - SNJ5496J
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 74195DC - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers
8-bit shift register with output register - 74HC594PW-Q100J - Nexperia B.V.
Specs
Supply Voltage +7.0
Features ESD Protection
Package Type Other; SOT403-1 SOT403-1
View Details
6 suppliers