Texas Instruments SN54LS165A Parallel-Load 8-Bit Shift Registers SNJ54LS165AW

Description
Parallel-Load 8-Bit Shift Registers 16-CFP -55 to 125
Request a Quote Datasheet
Description
Parallel-Load 8-Bit Shift Registers 16-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS165A Parallel-Load 8-Bit Shift Registers - SNJ54LS165AW - Texas Instruments
Dallas, TX, United States
SN54LS165A Parallel-Load 8-Bit Shift Registers
SNJ54LS165AW
SN54LS165A Parallel-Load 8-Bit Shift Registers SNJ54LS165AW
Parallel-Load 8-Bit Shift Registers 16-CFP -55 to 125

Parallel-Load 8-Bit Shift Registers 16-CFP -55 to 125

Buy Now Datasheet
Logic - Logic - Shift Registers - SNJ54LS165AW - 1256670-SNJ54LS165AW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SNJ54LS165AW
1256670-SNJ54LS165AW
Logic - Logic - Shift Registers - SNJ54LS165AW 1256670-SNJ54LS165AW
Manufacturer: Texas Instruments Win Source Part Number: 1256670-SNJ54LS165AW Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256670-SNJ54LS165AW
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
Shift Registers - SNJ54LS165AW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SNJ54LS165AW
Shift Registers SNJ54LS165AW
Shift Element Bit

Shift Element Bit

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SNJ54LS165AW
Integrated Circuits (ICs) - Logic - Shift Registers SNJ54LS165AW
PARALLEL-LOAD 8-BIT SHIFT REGIST

PARALLEL-LOAD 8-BIT SHIFT REGIST

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SNJ54LS165AW 1256670-SNJ54LS165AW SNJ54LS165AW SNJ54LS165AW
Product Name SN54LS165A Parallel-Load 8-Bit Shift Registers Logic - Logic - Shift Registers - SNJ54LS165AW Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family TTL; LS
Clock Frequency 35 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74LS395DC - Quarktwin Technology Ltd.
View Details
2 suppliers
SN54LS165A-SP Parallel-Load 8-Bit Shift Registers - 5962-7700601VFA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP
Logic Family TTL; LS
View Details
SN54HC195 4-Bit Parallel-Access Shift Registers - 5962-8682701EA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 54LS195ADMQB - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers