Texas Instruments High-Performance Analog Logic - Logic - Shift Registers - TPIC6C595PWR TPIC6C595PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 900662-TPIC6C595PWR Series: TPIC Operating Temperature Range: -40°C ~ 125°C Features: Shift Shift Register Element Bit 16-TSSOP Package: 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TPIC6C595 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-46368-2, 296-46368-1, 296-46368-6, TPIC6C595PWR-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900662-TPIC6C595PWR Series: TPIC Operating Temperature Range: -40°C ~ 125°C Features: Shift Shift Register Element Bit 16-TSSOP Package: 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TPIC6C595 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-46368-2, 296-46368-1, 296-46368-6, TPIC6C595PWR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - TPIC6C595PWR - 900662-TPIC6C595PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - TPIC6C595PWR
900662-TPIC6C595PWR
Logic - Logic - Shift Registers - TPIC6C595PWR 900662-TPIC6C595PWR
Manufacturer: Texas Instruments Win Source Part Number: 900662-TPIC6C595PWR Series: TPIC Operating Temperature Range: -40°C ~ 125°C Features: Shift Shift Register Element Bit 16-TSSOP Package: 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TPIC6C595 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-46368-2, 296-46368-1, 296-46368-6, TPIC6C595PWR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 900662-TPIC6C595PWR
Series: TPIC
Operating Temperature Range: -40°C ~ 125°C
Features: Shift Shift Register Element Bit 16-TSSOP
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPIC6C595
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-46368-2, 296-46368-1, 296-46368-6, TPIC6C595PWR-ND

Buy Now Datasheet
Shift Registers - 296-46368-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-46368-6-ND
Shift Registers 296-46368-6-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 296-46368-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-46368-1-ND
Shift Registers 296-46368-1-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 296-46368-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-46368-2-ND
Shift Registers 296-46368-2-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - TPIC6C595PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
TPIC6C595PWR
Shift Registers TPIC6C595PWR
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now
Logic - Shift Registers - TPIC6C595PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
TPIC6C595PWR
Logic - Shift Registers TPIC6C595PWR
IC PWR 8-BIT SHIFT REGIS 16TSSOP

IC PWR 8-BIT SHIFT REGIS 16TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
TPIC6C595PWR
Counter Shift Registers TPIC6C595PWR
Counter Shift Registers 8 BIT SHIFT REGISTER

Counter Shift Registers 8 BIT SHIFT REGISTER

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - TPIC6C595PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
TPIC6C595PWR
Integrated Circuits (ICs) - Logic - Shift Registers TPIC6C595PWR
IC PWR 8-BIT SHIFT REGIS 16TSSOP

IC PWR 8-BIT SHIFT REGIS 16TSSOP

Supplier's Site
Shift Registers - TPIC6C595PWR - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
TPIC6C595PWR
Shift Registers TPIC6C595PWR
IC PWR 8-BIT SHIFT REGIS 16TSSOP

IC PWR 8-BIT SHIFT REGIS 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 900662-TPIC6C595PWR 296-46368-6-ND TPIC6C595PWR TPIC6C595PWR TPIC6C595PWR TPIC6C595PWR TPIC6C595PWR
Product Name Logic - Logic - Shift Registers - TPIC6C595PWR Shift Registers Shift Registers Logic - Shift Registers Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Package Type SOP; SSOP; TSSOP; Other; 16-TSSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP Other; 16-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS95BJ/B - Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
4 suppliers
Logic - Logic - Shift Registers - NPIC6C596ADJ - 1083377-NPIC6C596ADJ - Win Source Electronics
Specs
Supply Voltage 2.3 V ~ 5.5 V
Output Characteristics Open-drain; Open Drain
Package Type Other; 16-SO
View Details
6 suppliers
 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
CD74AC299 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset - CD74AC299M96 - Texas Instruments
Specs
Register Type Universal
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Output Characteristics 3-State
View Details
9 suppliers