Texas Instruments Logic - Logic - Translators, Level Shifters - TXB0108ZXYR TXB0108ZXYR

Description
Manufacturer: Texas Instruments Win Source Part Number: 035481-TXB0108ZXYR Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.2V to 3.6V Voltage - VCCB: 1.65V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-BGA Microstar Junior (2.5x3.0) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035481-TXB0108ZXYR Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.2V to 3.6V Voltage - VCCB: 1.65V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-BGA Microstar Junior (2.5x3.0) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - TXB0108ZXYR - 035481-TXB0108ZXYR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - TXB0108ZXYR
035481-TXB0108ZXYR
Logic - Logic - Translators, Level Shifters - TXB0108ZXYR 035481-TXB0108ZXYR
Manufacturer: Texas Instruments Win Source Part Number: 035481-TXB0108ZXYR Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.2V to 3.6V Voltage - VCCB: 1.65V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-BGA Microstar Junior (2.5x3.0) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035481-TXB0108ZXYR
Packaging: Reel - TR
Features: Auto-Direction Sensing
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Data Rate: 100Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 1.2V to 3.6V
Voltage - VCCB: 1.65V to 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-BGA Microstar Junior (2.5x3.0)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 035481-TXB0108ZXYR
Product Name Logic - Logic - Translators, Level Shifters - TXB0108ZXYR
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
9 suppliers
 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
 - 74ALVCH16500DGG512 - Rochester Electronics
Specs
Package Type SOP; SSOP; TSSOP; Other; TSSOP
Logic Family CMOS
View Details
2 suppliers