Texas Instruments Logic - Logic - Translators, Level Shifters - SN74LVC4245APWRG4 SN74LVC4245APWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255713-SN74LVC4245A PWRG4 Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-TSSOP (0.173", 4.40mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 4.5V ~ 5.5V Voltage - VCCB: 2.7V ~ 3.6V Family Name: SN74LVC4245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): HD74LVC4245ATEL; HD74LVC4245AT; HD74LVC4245ATELL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255713-SN74LVC4245A PWRG4 Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-TSSOP (0.173", 4.40mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 4.5V ~ 5.5V Voltage - VCCB: 2.7V ~ 3.6V Family Name: SN74LVC4245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): HD74LVC4245ATEL; HD74LVC4245AT; HD74LVC4245ATELL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN74LVC4245APWRG4 - 1255713-SN74LVC4245APWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN74LVC4245APWRG4
1255713-SN74LVC4245APWRG4
Logic - Logic - Translators, Level Shifters - SN74LVC4245APWRG4 1255713-SN74LVC4245APWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1255713-SN74LVC4245A PWRG4 Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-TSSOP (0.173", 4.40mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 4.5V ~ 5.5V Voltage - VCCB: 2.7V ~ 3.6V Family Name: SN74LVC4245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): HD74LVC4245ATEL; HD74LVC4245AT; HD74LVC4245ATELL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255713-SN74LVC4245APWRG4
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 4.5V ~ 5.5V
Voltage - VCCB: 2.7V ~ 3.6V
Family Name: SN74LVC4245
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-TSSOP
Alternative Parts (Cross-Reference): HD74LVC4245ATEL; HD74LVC4245AT; HD74LVC4245ATELL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1255713-SN74LVC4245APWRG4
Product Name Logic - Logic - Translators, Level Shifters - SN74LVC4245APWRG4
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs - CD74HC4094PWRG4 - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
6 suppliers
8-bit parallel-in/serial out shift register with Schmitt-trigger inputs - 74HCS166DJ - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Package Type Other; SOT109-1 SOT109-1
View Details
2 suppliers
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Logic - Shift Registers - 74HC194DB/DG118 - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details