Shift Shift Register 1 Element 8 Bit 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1272029-TPIC6C596DG4
Series: TPIC
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Open Drain
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Family Name: TPIC6C596
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): TPIC6C596DRQ1; TPIC6C596N; TPIC6C596PWG4;
Introduction Date: August 15, 2005
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC PWR 8-BIT SHIFT REGIS 16-SOIC
Counter Shift Registers 8-BIT SHIFT REGISTER
Shift Shift Register 1 Element 8 Bit 16-SOIC
SHIFT REGISTER, 8BIT, SOIC-16; Logic Family / Base Number:-; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 296-26902-5-ND | 1272029-TPIC6C596DG4 | TPIC6C596DG4 | TPIC6C596DG4 | TPIC6C596DG4 | 74AH5205 |
| Product Name | Shift Registers | Logic - Logic - Shift Registers - TPIC6C596DG4 | Integrated Circuits (ICs) - Logic - Shift Registers | Counter Shift Registers | Shift Registers | Shift Register, 8Bit, Soic-16; Logic Family / Base Number Texas Instruments |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | ||||
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | |||
| Output Characteristics | Open-drain | Open-drain; Open Drain | Open-drain; Open Drain | |||
| Package Type | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) |