Texas Instruments Logic - Logic - Translators, Level Shifters - TXS0102DCTTE4 TXS0102DCTTE4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1115028-TXS0102DCTTE 4 Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Data Rate: 24Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.65V to 3.6V Voltage - VCCB: 2.3V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SM8 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1115028-TXS0102DCTTE 4 Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Data Rate: 24Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.65V to 3.6V Voltage - VCCB: 2.3V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SM8 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - TXS0102DCTTE4 - 1115028-TXS0102DCTTE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - TXS0102DCTTE4
1115028-TXS0102DCTTE4
Logic - Logic - Translators, Level Shifters - TXS0102DCTTE4 1115028-TXS0102DCTTE4
Manufacturer: Texas Instruments Win Source Part Number: 1115028-TXS0102DCTTE 4 Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Data Rate: 24Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.65V to 3.6V Voltage - VCCB: 2.3V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SM8 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115028-TXS0102DCTTE4
Packaging: Reel - TR
Features: Auto-Direction Sensing
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Open Drain, Push-Pull
Data Rate: 24Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 1.65V to 3.6V
Voltage - VCCB: 2.3V to 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SM8
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1115028-TXS0102DCTTE4
Product Name Logic - Logic - Translators, Level Shifters - TXS0102DCTTE4
Output Characteristics Open Drain, Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74HC299DB,118-ND - DigiKey
Specs
Register Type Universal
Supply Voltage 2V ~ 6V
Output Characteristics 3-State
View Details
2 suppliers
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Logic - Logic - Translators, Level Shifters - 74AVCA164245ZQLR - 107843-74AVCA164245ZQLR - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type BGA; Other; 56-BGA MICROSTAR JUNIOR (7.0x4.5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details