The SNJ54LS597FK is an 8-bit shift register with input latches, designed for high-performance applications. It features a 20-pin LCCC package and operates over a temperature range of -55°C to 125°C. This device is suitable for military and aerospace applications due to its robust temperature specifications. The SNJ54LS597FK is part of the Texas Instruments LS series, known for its reliability and efficiency in digital data handling. It is ideal for applications requiring data storage and manipulation in a compact form factor.
8-Bit Shift Registers With Input Latches 20-LCCC -55 to 125
Shift Shift Register 1 Element 8 Bit 20-LCCC (8.89x8.89)
8-BIT SHIFT REGISTERS WITH INPUT
| Texas Instruments | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | SNJ54LS597FK | SNJ54LS597FK | SNJ54LS597FK | SNJ54LS597FK |
| Product Name | SN54LS597 8-Bit Shift Registers With Input Latches | Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers |
| Supply Voltage | 5V; 4.75 | 4.5V ~ 5.5V | ||
| Package Type | Other; CDIP,CFP,LCCC | Other; 20-CLCC | ||
| Logic Family | TTL; LS | |||
| Clock Frequency | 35 MHz | |||
| Propagation Delay | 30 ns |