Texas Instruments Logic - Logic - Translators, Level Shifters - TXS0206AYFPR TXS0206AYFPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 103915-TXS0206AYFPR Packaging: Reel - TR Features: SIM Card Interface Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain Data Rate: 60Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.1V to 3.6V Voltage - VCCB: 1.1V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-DSBGA (1.96x1.56) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 103915-TXS0206AYFPR Packaging: Reel - TR Features: SIM Card Interface Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain Data Rate: 60Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.1V to 3.6V Voltage - VCCB: 1.1V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-DSBGA (1.96x1.56) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - TXS0206AYFPR - 103915-TXS0206AYFPR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - TXS0206AYFPR
103915-TXS0206AYFPR
Logic - Logic - Translators, Level Shifters - TXS0206AYFPR 103915-TXS0206AYFPR
Manufacturer: Texas Instruments Win Source Part Number: 103915-TXS0206AYFPR Packaging: Reel - TR Features: SIM Card Interface Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain Data Rate: 60Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.1V to 3.6V Voltage - VCCB: 1.1V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-DSBGA (1.96x1.56) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 103915-TXS0206AYFPR
Packaging: Reel - TR
Features: SIM Card Interface
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Open Drain
Data Rate: 60Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 4
Voltage - VCCA: 1.1V to 3.6V
Voltage - VCCB: 1.1V to 3.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-DSBGA (1.96x1.56)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 103915-TXS0206AYFPR
Product Name Logic - Logic - Translators, Level Shifters - TXS0206AYFPR
Output Characteristics Open-drain; Open Drain
Unlock Full Specs
to access all available technical data

Similar Products

 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
8-bit shift register with output register - 74HC594D,118 - Nexperia B.V.
Specs
Supply Voltage +7.0
Features ESD Protection
Package Type Other; SOT109-1 SOT109-1
View Details
7 suppliers
 - 4031A/BEA - Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
4 suppliers
Shift Registers - 93L00PC - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Complementary
View Details
2 suppliers