Texas Instruments Logic - Logic - Translators, Level Shifters - TXB0304RSVR TXB0304RSVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1275130-TXB0304RSVR Packaging: Reel Mounting Style: SMD Features: Auto-Direction Sensing Output Type: Tri-State, Non-Inverted Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 0.9V ~ 3.6V Voltage - VCCB: 0.9V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 16-UQFN (2.6x1.8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-UFQFN Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: TXB0304 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1275130-TXB0304RSVR Packaging: Reel Mounting Style: SMD Features: Auto-Direction Sensing Output Type: Tri-State, Non-Inverted Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 0.9V ~ 3.6V Voltage - VCCB: 0.9V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 16-UQFN (2.6x1.8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-UFQFN Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: TXB0304 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - TXB0304RSVR - 1275130-TXB0304RSVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - TXB0304RSVR
1275130-TXB0304RSVR
Logic - Logic - Translators, Level Shifters - TXB0304RSVR 1275130-TXB0304RSVR
Manufacturer: Texas Instruments Win Source Part Number: 1275130-TXB0304RSVR Packaging: Reel Mounting Style: SMD Features: Auto-Direction Sensing Output Type: Tri-State, Non-Inverted Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 0.9V ~ 3.6V Voltage - VCCB: 0.9V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 16-UQFN (2.6x1.8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-UFQFN Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: TXB0304 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 1275130-TXB0304RSVR
Packaging: Reel
Mounting Style: SMD
Features: Auto-Direction Sensing
Output Type: Tri-State, Non-Inverted
Data Rate: 100Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 4
Voltage - VCCA: 0.9V ~ 3.6V
Voltage - VCCB: 0.9V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 16-UQFN (2.6x1.8)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-UFQFN
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: TXB0304
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1275130-TXB0304RSVR
Product Name Logic - Logic - Translators, Level Shifters - TXB0304RSVR
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 25LS2519PC - Rochester Electronics
Specs
Package Type DIP; PDIP; Other; PDIP20
View Details
4 suppliers
Shift Registers - 1727-3243-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 6V
Output Characteristics Push-Pull
View Details
4 suppliers
 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
CD4021B-MIL CMOS 8-Stage Static Shift Register - CD4021BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,WAFERSALE
Logic Family CMOS; CD4000
View Details
3 suppliers