Texas Instruments SN74LV595A 8-Bit Shift Registers With 3-State Output Registers SN74LV595APWT

Description
8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -40 to 125
Request a Quote Datasheet
Description
8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV595A 8-Bit Shift Registers With 3-State Output Registers - SN74LV595APWT - Texas Instruments
Dallas, TX, United States
SN74LV595A 8-Bit Shift Registers With 3-State Output Registers
SN74LV595APWT
SN74LV595A 8-Bit Shift Registers With 3-State Output Registers SN74LV595APWT
8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -40 to 125

8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -40 to 125

Buy Now Datasheet
Shift Registers - 296-31887-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-31887-2-ND
Shift Registers 296-31887-2-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 296-31887-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-31887-1-ND
Shift Registers 296-31887-1-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 296-31887-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-31887-6-ND
Shift Registers 296-31887-6-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Logic, 8Bit Shift Reg 3St-Out, 16Tssop; Logic Family / Base Number Texas Instruments - 29AH7676 - Newark, An Avnet Company
Chicago, IL, United States
Logic, 8Bit Shift Reg 3St-Out, 16Tssop; Logic Family / Base Number Texas Instruments
29AH7676
Logic, 8Bit Shift Reg 3St-Out, 16Tssop; Logic Family / Base Number Texas Instruments 29AH7676
LOGIC, 8BIT SHIFT REG 3ST-OUT, 16TSSOP; Logic Family / Base Number:74LV595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply RoHS Compliant: Yes

LOGIC, 8BIT SHIFT REG 3ST-OUT, 16TSSOP; Logic Family / Base Number:74LV595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply RoHS Compliant: Yes

Supplier's Site
Shift Registers - SN74LV595APWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LV595APWT
Shift Registers SN74LV595APWT
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now
Logic - Shift Registers - SN74LV595APWT - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LV595APWT
Logic - Shift Registers SN74LV595APWT
IC 8BIT SHIFT REG 3ST-OUT16TSSOP

IC 8BIT SHIFT REG 3ST-OUT16TSSOP

Supplier's Site Datasheet
LOGIC, 8BIT SHIFT REG 3ST-OUT, 16TSSOP - 815-SN74LV595APWT - Utmel Electronic Limited
Hong Kong, China
LOGIC, 8BIT SHIFT REG 3ST-OUT, 16TSSOP
815-SN74LV595APWT
LOGIC, 8BIT SHIFT REG 3ST-OUT, 16TSSOP 815-SN74LV595APWT
LOGIC, 8BIT SHIFT REG 3ST-OUT, 16TSSOP

LOGIC, 8BIT SHIFT REG 3ST-OUT, 16TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
SN74LV595APWT
Counter Shift Registers SN74LV595APWT
Counter Shift Registers 8-Bit Shift Register

Counter Shift Registers 8-Bit Shift Register

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LV595APWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LV595APWT
Integrated Circuits (ICs) - Logic - Shift Registers SN74LV595APWT
IC 8BIT SHIFT REG 3ST-OUT16TSSOP

IC 8BIT SHIFT REG 3ST-OUT16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LV595APWT 296-31887-2-ND 29AH7676 SN74LV595APWT SN74LV595APWT 815-SN74LV595APWT SN74LV595APWT SN74LV595APWT
Product Name SN74LV595A 8-Bit Shift Registers With 3-State Output Registers Shift Registers Logic, 8Bit Shift Reg 3St-Out, 16Tssop; Logic Family / Base Number Texas Instruments Shift Registers Logic - Shift Registers LOGIC, 8BIT SHIFT REG 3ST-OUT, 16TSSOP Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 2.5V; 3.3V; 5V; 2 2V ~ 5.5V 2V ~ 5.5V 2.5V
Output Characteristics 3-State 3-State 3-State; Tri-State
Package Type Other; SO,SOIC,SSOP,TSSOP,VQFN TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP; Other; 16-TSSOP (0.173, 4.40mm Width) SSOP; TSSOP
Logic Family CMOS; LV-A CMOS; CMOS
Clock Frequency 70 MHz 170 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD4031B CMOS 64-Stage Static Shift Register - CD4031BPWR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
8 suppliers
CD74HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register - CD74HC164EE4 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 93L38DMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD4034B CMOS 8-Stage Static Bidirectional Parallel/Serial Input/Output Bus Register - CD4034BM - Texas Instruments
Specs
Shift Direction Bidirectional
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
6 suppliers