The SNJ54166J is a parallel-load 8-bit shift register in a 16-pin ceramic dual in-line package (CDIP) with an operating temperature range of -55 to 125°C.
Parallel-Load 8-Bit Shift Registers 16-CDIP -55 to 125
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027589-SNJ54166J
Packaging: Rail/Tube
Length: 19.56 mm
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Number of Elements: 1
Thickness: 4.57 mm
Height: 5.08 mm
Number of Bits: 8
Direction: Unidirectional
Number of Pins: 16
Propagation Delay: 35 ns
Width: 6.92 mm
Categories: OEM Parts( S )
Case / Package: CDIP
Alternative Parts (Cross-Reference): SNJ54LS165AJ; SN54LS165AJ; SN54166J;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: Shift Register
PARALLEL-LOAD 8-BIT SHIFT REGIST
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers |
| Product Number | SNJ54166J | 1027589-SNJ54166J | SNJ54166J |
| Product Name | SN54166 Parallel-Load 8-Bit Shift Registers | OEM Parts - OEM Parts ( S ) - SNJ54166J | Integrated Circuits (ICs) - Logic - Shift Registers |
| Supply Voltage | 4.5 | 5 V |