Texas Instruments Logic - Logic - Translators, Level Shifters - TCA9617ADGKR TCA9617ADGKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 032002-TCA9617ADGKR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 0.8V to 5.5V Voltage - VCCB: 2.2V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VSSOP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 032002-TCA9617ADGKR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 0.8V to 5.5V Voltage - VCCB: 2.2V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VSSOP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - TCA9617ADGKR - 032002-TCA9617ADGKR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - TCA9617ADGKR
032002-TCA9617ADGKR
Logic - Logic - Translators, Level Shifters - TCA9617ADGKR 032002-TCA9617ADGKR
Manufacturer: Texas Instruments Win Source Part Number: 032002-TCA9617ADGKR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 0.8V to 5.5V Voltage - VCCB: 2.2V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VSSOP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 032002-TCA9617ADGKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Open Drain
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 0.8V to 5.5V
Voltage - VCCB: 2.2V to 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VSSOP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 032002-TCA9617ADGKR
Product Name Logic - Logic - Translators, Level Shifters - TCA9617ADGKR
Output Characteristics Open-drain; Open Drain
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC194DB,112 - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details
8-bit serial-in, serial or parallel-out shift register with output latches; 3-state - 74HCT595BQ-Q100/GX - Nexperia B.V.
Specs
Supply Voltage +7
Output Characteristics 3-State
Features ESD Protection
View Details
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 74199PC - Acme Chip Technology Co., Limited
Specs
Package Type Other; 24-DIP (0.600, 15.24mm)
View Details
2 suppliers