Texas Instruments Logic - Logic - Translators, Level Shifters - TXS0101DRLR TXS0101DRLR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1275136-TXS0101DRLR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Auto-Direction Sensing Package: SOT-563, SOT-666 Number of Circuits: 1 Mounting: SMD Output Type: Open Drain, Push-Pull Data Rate: 24Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 1.65V ~ 3.6V Voltage - VCCB: 2.3V ~ 5.5V Family Name: TXS0101 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 6-SOT Alternative Parts (Cross-Reference): MAX3370EXK+T; MAX3370ELT; MAX3370ELT-T; Introduction Date: February 01, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1275136-TXS0101DRLR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Auto-Direction Sensing Package: SOT-563, SOT-666 Number of Circuits: 1 Mounting: SMD Output Type: Open Drain, Push-Pull Data Rate: 24Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 1.65V ~ 3.6V Voltage - VCCB: 2.3V ~ 5.5V Family Name: TXS0101 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 6-SOT Alternative Parts (Cross-Reference): MAX3370EXK+T; MAX3370ELT; MAX3370ELT-T; Introduction Date: February 01, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - TXS0101DRLR - 1275136-TXS0101DRLR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - TXS0101DRLR
1275136-TXS0101DRLR
Logic - Logic - Translators, Level Shifters - TXS0101DRLR 1275136-TXS0101DRLR
Manufacturer: Texas Instruments Win Source Part Number: 1275136-TXS0101DRLR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Auto-Direction Sensing Package: SOT-563, SOT-666 Number of Circuits: 1 Mounting: SMD Output Type: Open Drain, Push-Pull Data Rate: 24Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 1.65V ~ 3.6V Voltage - VCCB: 2.3V ~ 5.5V Family Name: TXS0101 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 6-SOT Alternative Parts (Cross-Reference): MAX3370EXK+T; MAX3370ELT; MAX3370ELT-T; Introduction Date: February 01, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1275136-TXS0101DRLR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Auto-Direction Sensing
Package: SOT-563, SOT-666
Number of Circuits: 1
Mounting: SMD
Output Type: Open Drain, Push-Pull
Data Rate: 24Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 1
Voltage - VCCA: 1.65V ~ 3.6V
Voltage - VCCB: 2.3V ~ 5.5V
Family Name: TXS0101
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-SOT
Alternative Parts (Cross-Reference): MAX3370EXK+T; MAX3370ELT; MAX3370ELT-T;
Introduction Date: February 01, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1275136-TXS0101DRLR
Product Name Logic - Logic - Translators, Level Shifters - TXS0101DRLR
Output Characteristics Open Drain, Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Shift Registers - 74HC597PW,112-ND - DigiKey
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2V ~ 6V
Output Characteristics Push-Pull
View Details
3 suppliers
Logic - Logic - Translators, Level Shifters - CD4504BM96 - 104434-CD4504BM96 - Win Source Electronics
Specs
Output Characteristics Non-Inverted
Package Type SOIC; Other; 16-SOIC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details