Texas Instruments SN74LV595A 8-Bit Shift Registers With 3-State Output Registers SN74LV595ANSR

Description
8-Bit Shift Registers With 3-State Output Registers 16-SO -40 to 125
Request a Quote Datasheet
Description
8-Bit Shift Registers With 3-State Output Registers 16-SO -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV595A 8-Bit Shift Registers With 3-State Output Registers - SN74LV595ANSR - Texas Instruments
Dallas, TX, United States
SN74LV595A 8-Bit Shift Registers With 3-State Output Registers
SN74LV595ANSR
SN74LV595A 8-Bit Shift Registers With 3-State Output Registers SN74LV595ANSR
8-Bit Shift Registers With 3-State Output Registers 16-SO -40 to 125

8-Bit Shift Registers With 3-State Output Registers 16-SO -40 to 125

Buy Now Datasheet
 - SN74LV595ANSR - Rochester Electronics
Newburyport, MA, United States
Serial In Parallel Out, LV/LV-A/LVX/H Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Serial In Parallel Out, LV/LV-A/LVX/H Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Logic - Logic - Shift Registers - SN74LV595ANSR - 1255347-SN74LV595ANSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74LV595ANSR
1255347-SN74LV595ANSR
Logic - Logic - Shift Registers - SN74LV595ANSR 1255347-SN74LV595ANSR
Manufacturer: Texas Instruments Win Source Part Number: 1255347-SN74LV595ANS R Series: 74LV Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Tri-State Operating Supply Voltage: 2 V ~ 5.5 V Function: Serial to Parallel, Serial Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74LV595 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SO Alternative Parts (Cross-Reference): HD74LV595AFP; HD74LV595AFPEL; MC74LVX595MEL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255347-SN74LV595ANSR
Series: 74LV
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Tri-State
Operating Supply Voltage: 2 V ~ 5.5 V
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74LV595
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SO
Alternative Parts (Cross-Reference): HD74LV595AFP; HD74LV595AFPEL; MC74LVX595MEL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shift Registers - 296-28946-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-28946-2-ND
Shift Registers 296-28946-2-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shift Registers - 296-28946-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-28946-6-ND
Shift Registers 296-28946-6-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shift Registers - 296-28946-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-28946-1-ND
Shift Registers 296-28946-1-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Logic - Shift Registers - SN74LV595ANSR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LV595ANSR
Logic - Shift Registers SN74LV595ANSR
IC SHIFT REG 8BIT 3-ST 16SO

IC SHIFT REG 8BIT 3-ST 16SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74LV595ANSR
Counter Shift Registers SN74LV595ANSR
Counter Shift Registers 8-Bit Shift Register

Counter Shift Registers 8-Bit Shift Register

Buy Now Datasheet
Shift Registers - SN74LV595ANSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LV595ANSR
Shift Registers SN74LV595ANSR
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LV595ANSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LV595ANSR
Integrated Circuits (ICs) - Logic - Shift Registers SN74LV595ANSR
IC SHIFT REG 8BIT 3-ST 16SO

IC SHIFT REG 8BIT 3-ST 16SO

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LV595ANSR SN74LV595ANSR 1255347-SN74LV595ANSR 296-28946-2-ND SN74LV595ANSR SN74LV595ANSR SN74LV595ANSR SN74LV595ANSR
Product Name SN74LV595A 8-Bit Shift Registers With 3-State Output Registers Logic - Logic - Shift Registers - SN74LV595ANSR Shift Registers Logic - Shift Registers Counter Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 2.5V; 3.3V; 5V; 2 2 V ~ 5.5 V 2V ~ 5.5V 2V ~ 5.5V
Output Characteristics 3-State Tri-State 3-State 3-State; Tri-State
Package Type Other; SO,SOIC,SSOP,TSSOP,VQFN SOP; Other; SOP16 SOIC SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" SOIC; Other; 16-SOIC (0.209\", 5.30mm Width)
Logic Family CMOS; LV-A CMOS
Clock Frequency 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - 74AVCH4T245PWTE4 - 1007872-74AVCH4T245PWTE4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type SOP; SSOP; TSSOP; Other; 16-TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CD54HCT164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register - 5962-8970401CA - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5
Package Type Other; CDIP,DIESALE
View Details
4 suppliers
Shift Registers - 74LS165SC - Quarktwin Technology Ltd.
Specs
Register Type Parallel In / Serial Out
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Complementary
View Details
CD54HC194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register - CD54HC194F3A - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 2
View Details
2 suppliers