Manufacturer: Texas Instruments
Win Source Part Number: 1100536-SN74LVC1T45M
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Data Rate: 420Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 1
Voltage - VCCA: 1.65V to 5.5V
Voltage - VCCB: 1.65V to 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: SC-70-6
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Defence, Military & Aerospace, Avionics, Medical
| Win Source Electronics | |
|---|---|
| Product Category | Shift Registers |
| Product Number | 1100536-SN74LVC1T45MDCKREP |
| Product Name | Logic - Logic - Translators, Level Shifters - SN74LVC1T45MDCKREP |
| Output Characteristics | Tri-State, Non-Inverted |