Texas Instruments Logic - Logic - Translators, Level Shifters - SN74LVCC4245ADBR SN74LVCC4245ADBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255787-SN74LVCC4245 ADBR Packaging: Reel Mounting Style: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 4.5V ~ 5.5V Voltage - VCCB: 2.7V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 24-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SSOP Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: 74LVCC4245 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255787-SN74LVCC4245 ADBR Packaging: Reel Mounting Style: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 4.5V ~ 5.5V Voltage - VCCB: 2.7V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 24-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SSOP Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: 74LVCC4245 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN74LVCC4245ADBR - 1255787-SN74LVCC4245ADBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN74LVCC4245ADBR
1255787-SN74LVCC4245ADBR
Logic - Logic - Translators, Level Shifters - SN74LVCC4245ADBR 1255787-SN74LVCC4245ADBR
Manufacturer: Texas Instruments Win Source Part Number: 1255787-SN74LVCC4245 ADBR Packaging: Reel Mounting Style: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 4.5V ~ 5.5V Voltage - VCCB: 2.7V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 24-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SSOP Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: 74LVCC4245 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 1255787-SN74LVCC4245ADBR
Packaging: Reel
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 4.5V ~ 5.5V
Voltage - VCCB: 2.7V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 24-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SSOP
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Family Part Number: 74LVCC4245
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1255787-SN74LVCC4245ADBR
Product Name Logic - Logic - Translators, Level Shifters - SN74LVCC4245ADBR
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BMG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
Logic - Logic - Shift Registers - NPIC6C596D,118 - 1083379-NPIC6C596D,118 - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Output Characteristics Open-drain; Open Drain
Package Type Other; 16-SO
View Details
7 suppliers