Texas Instruments SN74LV595A 8-Bit Shift Registers With 3-State Output Registers SN74LV595APWRG4

Description
8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -40 to 125
Request a Quote Datasheet
Description
8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV595A 8-Bit Shift Registers With 3-State Output Registers - SN74LV595APWRG4 - Texas Instruments
Dallas, TX, United States
SN74LV595A 8-Bit Shift Registers With 3-State Output Registers
SN74LV595APWRG4
SN74LV595A 8-Bit Shift Registers With 3-State Output Registers SN74LV595APWRG4
8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -40 to 125

8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -40 to 125

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74LV595APWRG4 - 1255349-SN74LV595APWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74LV595APWRG4
1255349-SN74LV595APWRG4
Logic - Logic - Shift Registers - SN74LV595APWRG4 1255349-SN74LV595APWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1255349-SN74LV595APW RG4 Packaging: Reel Mounting Style: SMD Logic Type: Shift Register Output Type: Tri-State Function: Serial to Parallel, Serial Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Power Management, Computers & Computer Peripherals Family Part Number: 74LV595 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1255349-SN74LV595APWRG4
Packaging: Reel
Mounting Style: SMD
Logic Type: Shift Register
Output Type: Tri-State
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Power Management, Computers & Computer Peripherals
Family Part Number: 74LV595
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V

Buy Now
Shift Registers - 296-41647-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-41647-2-ND
Shift Registers 296-41647-2-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - SN74LV595APWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LV595APWRG4
Shift Registers SN74LV595APWRG4
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now
Sheung Wan, Hong Kong
Counter Shift Registers
SN74LV595APWRG4
Counter Shift Registers SN74LV595APWRG4
Counter Shift Registers 8-Bit Shift Register

Counter Shift Registers 8-Bit Shift Register

Buy Now Datasheet
Logic - Shift Registers - SN74LV595APWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LV595APWRG4
Logic - Shift Registers SN74LV595APWRG4
IC 8BIT SHIFT REG 3ST-OUT16TSSOP

IC 8BIT SHIFT REG 3ST-OUT16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LV595APWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LV595APWRG4
Integrated Circuits (ICs) - Logic - Shift Registers SN74LV595APWRG4
IC 8BIT SHIFT REG 3ST-OUT16TSSOP

IC 8BIT SHIFT REG 3ST-OUT16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LV595APWRG4 1255349-SN74LV595APWRG4 296-41647-2-ND SN74LV595APWRG4 SN74LV595APWRG4 SN74LV595APWRG4 SN74LV595APWRG4
Product Name SN74LV595A 8-Bit Shift Registers With 3-State Output Registers Logic - Logic - Shift Registers - SN74LV595APWRG4 Shift Registers Shift Registers Counter Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 2.5V; 3.3V; 5V; 2 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V
Output Characteristics 3-State Tri-State 3-State 3-State; Tri-State
Package Type Other; SO,SOIC,SSOP,TSSOP,VQFN SSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Logic Family CMOS; LV-A
Clock Frequency 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Shift Registers - 4035BDM - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers
Logic - Logic - Translators, Level Shifters - 74AVCB164245VRE4 - 1131154-74AVCB164245VRE4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 4035BDC - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers
CD4094B CMOS 8-Stage Shift-and-Store Bus Register - CD4094BPWG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
2 suppliers