Texas Instruments Logic - Logic - Translators, Level Shifters - SN74LVC1T45DBVT SN74LVC1T45DBVT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255589-SN74LVC1T45D BVT Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Data Rate: 420Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 1.65V ~ 5.5V Voltage - VCCB: 1.65V ~ 5.5V Family Name: SN74LVC1T45 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): 74LVC1T45W6-7; SN74LVC1T45DBVTE4; SN74LVC1T45DBVTG4; Introduction Date: October 01, 2005 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Industrial, Commercial, Communications & Networking
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255589-SN74LVC1T45D BVT Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Data Rate: 420Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 1.65V ~ 5.5V Voltage - VCCB: 1.65V ~ 5.5V Family Name: SN74LVC1T45 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): 74LVC1T45W6-7; SN74LVC1T45DBVTE4; SN74LVC1T45DBVTG4; Introduction Date: October 01, 2005 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Industrial, Commercial, Communications & Networking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN74LVC1T45DBVT - 1255589-SN74LVC1T45DBVT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN74LVC1T45DBVT
1255589-SN74LVC1T45DBVT
Logic - Logic - Translators, Level Shifters - SN74LVC1T45DBVT 1255589-SN74LVC1T45DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1255589-SN74LVC1T45D BVT Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Data Rate: 420Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 1.65V ~ 5.5V Voltage - VCCB: 1.65V ~ 5.5V Family Name: SN74LVC1T45 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): 74LVC1T45W6-7; SN74LVC1T45DBVTE4; SN74LVC1T45DBVTG4; Introduction Date: October 01, 2005 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Industrial, Commercial, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 1255589-SN74LVC1T45DBVT
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-6
Number of Circuits: 1
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Data Rate: 420Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 1
Voltage - VCCA: 1.65V ~ 5.5V
Voltage - VCCB: 1.65V ~ 5.5V
Family Name: SN74LVC1T45
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): 74LVC1T45W6-7; SN74LVC1T45DBVTE4; SN74LVC1T45DBVTG4;
Introduction Date: October 01, 2005
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Industrial, Commercial, Communications & Networking

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1255589-SN74LVC1T45DBVT
Product Name Logic - Logic - Translators, Level Shifters - SN74LVC1T45DBVT
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74AHC594DB-Q100J-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 74195DC - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers
Logic - Shift Registers - 74F164ASJ - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details