Texas Instruments SN54LS194A 4-Bit Bidirectional Universal Shift Registers SNJ54LS194AW

Description
4-Bit Bidirectional Universal Shift Registers 16-CFP -55 to 125
Request a Quote Datasheet
Description
4-Bit Bidirectional Universal Shift Registers 16-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS194A 4-Bit Bidirectional Universal Shift Registers - SNJ54LS194AW - Texas Instruments
Dallas, TX, United States
SN54LS194A 4-Bit Bidirectional Universal Shift Registers
SNJ54LS194AW
SN54LS194A 4-Bit Bidirectional Universal Shift Registers SNJ54LS194AW
4-Bit Bidirectional Universal Shift Registers 16-CFP -55 to 125

4-Bit Bidirectional Universal Shift Registers 16-CFP -55 to 125

Buy Now Datasheet
Shift Registers - SNJ54LS194AW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SNJ54LS194AW
Shift Registers SNJ54LS194AW
Shift Element Bit

Shift Element Bit

Buy Now Datasheet

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers
Product Number SNJ54LS194AW SNJ54LS194AW
Product Name SN54LS194A 4-Bit Bidirectional Universal Shift Registers Shift Registers
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family TTL; LS
Unlock Full Specs
to access all available technical data

Similar Products

CD4015B CMOS Dual 4-Stage Static Shift Register - CD4015BMT - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
8 suppliers
Shift Registers - 54178DM - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
CD54AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD54AC164F3A - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; CDIP
View Details
4 suppliers