Manufacturer: Texas Instruments
Win Source Part Number: 035479-TXB0108PWR
Packaging: Reel - TR
Features: Auto-Direction Sensing
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Data Rate: 100Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 1.2V to 3.6V
Voltage - VCCB: 1.65V to 5.5V
Family Name: TXB0108
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Alternative Parts (Cross-Reference): FXLH42245MPX_NL; TC7MPN3245FTG(EB,A; TC7MPN3245FTG;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Portable Devices, Power Management
| Win Source Electronics | |
|---|---|
| Product Category | Shift Registers |
| Product Number | 035479-TXB0108PWR |
| Product Name | Logic - Logic - Translators, Level Shifters - TXB0108PWR |
| Output Characteristics | Tri-State, Non-Inverted |