Manufacturer: Texas Instruments
Win Source Part Number: 1255883-SN74LVT16952
Series: 74LVT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 56-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Number of Elements: 2
Number of Bits per Element: 8
Part Status: Obsolete(EOL)
Family Name: SN74LVT16952
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-SSOP
Alternative Parts (Cross-Reference): 74LVT16952MEA_NL; 74LVT16952MEAX_NL; 74LVT16952MEA;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
| Win Source Electronics | |
|---|---|
| Product Category | Shift Registers |
| Product Number | 1255883-SN74LVT16952DLR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVT16952DLR |
| Supply Voltage | 2.7 V ~ 3.6 V |
| Output Characteristics | Push-Pull |
| Package Type | SSOP |