Texas Instruments SN54HC164 8-Bit Parallel-Out Serial Shift Registers SNJ54HC164W

Description
8-Bit Parallel-Out Serial Shift Registers 14-CFP -55 to 125
Request a Quote Datasheet
Description
8-Bit Parallel-Out Serial Shift Registers 14-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54HC164 8-Bit Parallel-Out Serial Shift Registers - SNJ54HC164W - Texas Instruments
Dallas, TX, United States
SN54HC164 8-Bit Parallel-Out Serial Shift Registers
SNJ54HC164W
SN54HC164 8-Bit Parallel-Out Serial Shift Registers SNJ54HC164W
8-Bit Parallel-Out Serial Shift Registers 14-CFP -55 to 125

8-Bit Parallel-Out Serial Shift Registers 14-CFP -55 to 125

Buy Now Datasheet
Shift Registers - SNJ54HC164W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SNJ54HC164W
Shift Registers SNJ54HC164W
Shift Shift Register 1 Element 8 Bit 14-CFP

Shift Shift Register 1 Element 8 Bit 14-CFP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SNJ54HC164W
Integrated Circuits (ICs) - Logic - Shift Registers SNJ54HC164W
8-BIT PARALLEL-OUT SERIAL SHIFT

8-BIT PARALLEL-OUT SERIAL SHIFT

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers
Product Number SNJ54HC164W SNJ54HC164W SNJ54HC164W
Product Name SN54HC164 8-Bit Parallel-Out Serial Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 2 2V ~ 6V
Package Type Other; CFP,CDIP,LCCC Other; 14-CFlatPack
Logic Family CMOS; HC
Clock Frequency 28 MHz
Propagation Delay 38 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD74AC164ME4 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; PDIP,SOIC
View Details
2 suppliers
SN54LS165A Parallel-Load 8-Bit Shift Registers - 7700601FA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family TTL; LS
View Details
3 suppliers
CD74HC165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HC165MG4 - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details