Texas Instruments Logic - Logic - Translators, Level Shifters - TXS0102DQMR TXS0102DQMR

Description
Manufacturer: Texas Instruments Win Source Part Number: 081837-TXS0102DQMR Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Data Rate: 24Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.65V to 3.6V Voltage - VCCB: 2.3V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-X2SON (1.8x1.2) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Portable Devices, Consumer Electronics, Computers & Computer Peripherals
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 081837-TXS0102DQMR Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Data Rate: 24Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.65V to 3.6V Voltage - VCCB: 2.3V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-X2SON (1.8x1.2) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Portable Devices, Consumer Electronics, Computers & Computer Peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - TXS0102DQMR - 081837-TXS0102DQMR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - TXS0102DQMR
081837-TXS0102DQMR
Logic - Logic - Translators, Level Shifters - TXS0102DQMR 081837-TXS0102DQMR
Manufacturer: Texas Instruments Win Source Part Number: 081837-TXS0102DQMR Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Data Rate: 24Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.65V to 3.6V Voltage - VCCB: 2.3V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-X2SON (1.8x1.2) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Portable Devices, Consumer Electronics, Computers & Computer Peripherals

Manufacturer: Texas Instruments
Win Source Part Number: 081837-TXS0102DQMR
Packaging: Reel - TR
Features: Auto-Direction Sensing
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Open Drain, Push-Pull
Data Rate: 24Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 1.65V to 3.6V
Voltage - VCCB: 2.3V to 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-X2SON (1.8x1.2)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Portable Devices, Consumer Electronics, Computers & Computer Peripherals

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 081837-TXS0102DQMR
Product Name Logic - Logic - Translators, Level Shifters - TXS0102DQMR
Output Characteristics Open Drain, Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Shift Registers - 1727-74HCS165BQ-Q100XCT-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 2V ~ 6V
Output Characteristics 3-State
View Details
Shift Registers - 9338PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Push-Pull
Package Type DIP; Other; 16-DIP (0.300\", 7.62mm)
View Details
2 suppliers