Texas Instruments SN54LS323 8-Bit Universal Shift/Storage Registers SNJ54LS323FK

Description
8-Bit Universal Shift/Storage Registers 20-LCCC -55 to 125
Request a Quote
Description
8-Bit Universal Shift/Storage Registers 20-LCCC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SNJ54LS323FK is an 8-bit universal shift/storage register manufactured by Texas Instruments. It features a 20-pin leadless ceramic chip carrier (LCCC) package and operates over a temperature range of -55°C to 125°C. This device is designed for versatile data handling, allowing for both shifting and storage operations. It is suitable for applications requiring reliable data manipulation in harsh environments, given its robust temperature specifications. The part is currently active in production, making it a viable option for engineers seeking dependable register solutions for their projects.

Datasheet Summary
Powered by GS/AI

The SNJ54LS323FK is an 8-bit universal shift/storage register manufactured by Texas Instruments. It features a 20-pin leadless ceramic chip carrier (LCCC) package and operates over a temperature range of -55°C to 125°C. This device is designed for versatile data handling, allowing for both shifting and storage operations. It is suitable for applications requiring reliable data manipulation in harsh environments, given its robust temperature specifications. The part is currently active in production, making it a viable option for engineers seeking dependable register solutions for their projects.

Suppliers

Company
Product
Description
Supplier Links
SN54LS323 8-Bit Universal Shift/Storage Registers - SNJ54LS323FK - Texas Instruments
Dallas, TX, United States
SN54LS323 8-Bit Universal Shift/Storage Registers
SNJ54LS323FK
SN54LS323 8-Bit Universal Shift/Storage Registers SNJ54LS323FK
8-Bit Universal Shift/Storage Registers 20-LCCC -55 to 125

8-Bit Universal Shift/Storage Registers 20-LCCC -55 to 125

Buy Now Datasheet
Shift Registers - SNJ54LS323FK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SNJ54LS323FK
Shift Registers SNJ54LS323FK
Shift Shift Register 1 Element 8 Bit 20-LCCC (8.89x8.89)

Shift Shift Register 1 Element 8 Bit 20-LCCC (8.89x8.89)

Buy Now
Shift Registers - SNJ54LS323FK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SNJ54LS323FK
Shift Registers SNJ54LS323FK
Shift Element Bit

Shift Element Bit

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SNJ54LS323FK
Integrated Circuits (ICs) - Logic - Shift Registers SNJ54LS323FK
8-BIT UNIVERSAL SHIFT/STORAGE RE

8-BIT UNIVERSAL SHIFT/STORAGE RE

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SNJ54LS323FK SNJ54LS323FK SNJ54LS323FK SNJ54LS323FK
Product Name SN54LS323 8-Bit Universal Shift/Storage Registers Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Register Type Universal Universal
Supply Voltage 4.5 4.5V ~ 5.5V
Package Type Other; CDIP,LCCC Other; 20-CLCC
Unlock Full Specs
to access all available technical data

Similar Products

CD4094B CMOS 8-Stage Shift-and-Store Bus Register - CD4094BPWG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
2 suppliers
CD4021B CMOS 8-Stage Static Shift Register - CD4021BPW - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers
CD54ACT299 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset - CD54ACT299F3A - Texas Instruments
Specs
Register Type Universal
Supply Voltage 5V; 4.5
Output Characteristics 3-State
View Details
4 suppliers
Shift Registers - 7491APC - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Push-Pull
View Details
2 suppliers