Texas Instruments High-Performance Analog Logic - Logic - Shift Registers - TPIC6B595DWRG4 TPIC6B595DWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 033573-TPIC6B595DWRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Open Drain Number of Elements: 1 Number of Bits per Element: 8 Family Name: TPIC6B595 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-SOIC Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): TPIC6B595N; TPIC6B595DWG4; TPIC6B595DW; Introduction Date: August 10, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 033573-TPIC6B595DWRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Open Drain Number of Elements: 1 Number of Bits per Element: 8 Family Name: TPIC6B595 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-SOIC Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): TPIC6B595N; TPIC6B595DWG4; TPIC6B595DW; Introduction Date: August 10, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - TPIC6B595DWRG4 - 033573-TPIC6B595DWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - TPIC6B595DWRG4
033573-TPIC6B595DWRG4
Logic - Logic - Shift Registers - TPIC6B595DWRG4 033573-TPIC6B595DWRG4
Manufacturer: Texas Instruments Win Source Part Number: 033573-TPIC6B595DWRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Open Drain Number of Elements: 1 Number of Bits per Element: 8 Family Name: TPIC6B595 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-SOIC Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): TPIC6B595N; TPIC6B595DWG4; TPIC6B595DW; Introduction Date: August 10, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033573-TPIC6B595DWRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Open Drain
Number of Elements: 1
Number of Bits per Element: 8
Family Name: TPIC6B595
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-SOIC
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): TPIC6B595N; TPIC6B595DWG4; TPIC6B595DW;
Introduction Date: August 10, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shift Registers - 296-26898-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-26898-2-ND
Shift Registers 296-26898-2-ND
Shift Shift Register 1 Element 8 Bit 20-SOIC

Shift Shift Register 1 Element 8 Bit 20-SOIC

Buy Now Datasheet
Shift Registers - TPIC6B595DWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
TPIC6B595DWRG4
Shift Registers TPIC6B595DWRG4
Shift Shift Register 1 Element 8 Bit 20-SOIC

Shift Shift Register 1 Element 8 Bit 20-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - TPIC6B595DWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
TPIC6B595DWRG4
Integrated Circuits (ICs) - Logic - Shift Registers TPIC6B595DWRG4
IC PWR 8-BIT SHIFT REGIS 20-SOIC

IC PWR 8-BIT SHIFT REGIS 20-SOIC

Supplier's Site
Logic - Shift Registers - TPIC6B595DWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
TPIC6B595DWRG4
Logic - Shift Registers TPIC6B595DWRG4
IC PWR 8-BIT SHIFT REGIS 20-SOIC

IC PWR 8-BIT SHIFT REGIS 20-SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
TPIC6B595DWRG4
Counter Shift Registers TPIC6B595DWRG4
Counter Shift Registers Power 8-Bit Shift

Counter Shift Registers Power 8-Bit Shift

Buy Now Datasheet
Shift Register, 8Bit, Sipo/siso, Soic-20; Logic Family / Base Number Texas Instruments - 28AH5698 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, 8Bit, Sipo/siso, Soic-20; Logic Family / Base Number Texas Instruments
28AH5698
Shift Register, 8Bit, Sipo/siso, Soic-20; Logic Family / Base Number Texas Instruments 28AH5698
SHIFT REGISTER, 8BIT, SIPO/SISO, SOIC-20; Logic Family / Base Number:TPIC6B595; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

SHIFT REGISTER, 8BIT, SIPO/SISO, SOIC-20; Logic Family / Base Number:TPIC6B595; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site
Shift Registers - TPIC6B595DWRG4 - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
TPIC6B595DWRG4
Shift Registers TPIC6B595DWRG4
IC PWR 8-BIT SHIFT REGIS 20-SOIC

IC PWR 8-BIT SHIFT REGIS 20-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 033573-TPIC6B595DWRG4 296-26898-2-ND TPIC6B595DWRG4 TPIC6B595DWRG4 TPIC6B595DWRG4 TPIC6B595DWRG4 28AH5698 TPIC6B595DWRG4
Product Name Logic - Logic - Shift Registers - TPIC6B595DWRG4 Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Counter Shift Registers Shift Register, 8Bit, Sipo/siso, Soic-20; Logic Family / Base Number Texas Instruments Shift Registers
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics Open-drain; Open Drain Open-drain Open-drain; Open Drain Open Drain
Package Type SOIC; Other; 20-SOIC SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) SOIC SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Number of units in IC 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74HC165DB,118-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 2V ~ 6V
Output Characteristics Complementary
View Details
4 suppliers
Logic - Shift Registers - 74FCT163374APAG - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 8
View Details
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details