Texas Instruments Logic - Logic - Translators, Level Shifters - TXBN0304RUTR TXBN0304RUTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 798583-TXBN0304RUTR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Auto-Direction Sensing Package: 12-UFQFN Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 0.9V ~ 3.6V Voltage - VCCB: 0.9V ~ 3.6V Family Name: TXB0304 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-UQFN (1.7x2) Alternative Parts (Cross-Reference): NXB0104GU12; NXB0104GU12X; FXLA0104QFX; NLSX5014MUTAG; Introduction Date: September 01, 2011 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798583-TXBN0304RUTR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Auto-Direction Sensing Package: 12-UFQFN Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 0.9V ~ 3.6V Voltage - VCCB: 0.9V ~ 3.6V Family Name: TXB0304 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-UQFN (1.7x2) Alternative Parts (Cross-Reference): NXB0104GU12; NXB0104GU12X; FXLA0104QFX; NLSX5014MUTAG; Introduction Date: September 01, 2011 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - TXBN0304RUTR - 798583-TXBN0304RUTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - TXBN0304RUTR
798583-TXBN0304RUTR
Logic - Logic - Translators, Level Shifters - TXBN0304RUTR 798583-TXBN0304RUTR
Manufacturer: Texas Instruments Win Source Part Number: 798583-TXBN0304RUTR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Auto-Direction Sensing Package: 12-UFQFN Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 0.9V ~ 3.6V Voltage - VCCB: 0.9V ~ 3.6V Family Name: TXB0304 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-UQFN (1.7x2) Alternative Parts (Cross-Reference): NXB0104GU12; NXB0104GU12X; FXLA0104QFX; NLSX5014MUTAG; Introduction Date: September 01, 2011 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798583-TXBN0304RUTR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Auto-Direction Sensing
Package: 12-UFQFN
Number of Circuits: 1
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Data Rate: 100Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 4
Voltage - VCCA: 0.9V ~ 3.6V
Voltage - VCCB: 0.9V ~ 3.6V
Family Name: TXB0304
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-UQFN (1.7x2)
Alternative Parts (Cross-Reference): NXB0104GU12; NXB0104GU12X; FXLA0104QFX; NLSX5014MUTAG;
Introduction Date: September 01, 2011
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 798583-TXBN0304RUTR
Product Name Logic - Logic - Translators, Level Shifters - TXBN0304RUTR
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74AHCT594D,112 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details
CD74HC165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HC165M96G4 - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
5 suppliers
Shift Registers - 74AHC164D,112-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers