Texas Instruments High-Performance Analog Logic - Logic - Shift Registers - TPIC6C595DRG4 TPIC6C595DRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 055397-TPIC6C595DRG4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Open Drain Number of Elements: 1 Number of Bits per Element: 8 Family Name: TPIC6C595 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): TPIC6C595N; TPIC6C595PWR; TPIC6C595PWRG4; TPIC6C595PWG4; Introduction Date: August 15, 2005 ECCN: EAR99 Country of Origin: China, Malaysia, Taiwan, United States of America Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 055397-TPIC6C595DRG4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Open Drain Number of Elements: 1 Number of Bits per Element: 8 Family Name: TPIC6C595 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): TPIC6C595N; TPIC6C595PWR; TPIC6C595PWRG4; TPIC6C595PWG4; Introduction Date: August 15, 2005 ECCN: EAR99 Country of Origin: China, Malaysia, Taiwan, United States of America Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - TPIC6C595DRG4 - 055397-TPIC6C595DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - TPIC6C595DRG4
055397-TPIC6C595DRG4
Logic - Logic - Shift Registers - TPIC6C595DRG4 055397-TPIC6C595DRG4
Manufacturer: Texas Instruments Win Source Part Number: 055397-TPIC6C595DRG4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Open Drain Number of Elements: 1 Number of Bits per Element: 8 Family Name: TPIC6C595 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): TPIC6C595N; TPIC6C595PWR; TPIC6C595PWRG4; TPIC6C595PWG4; Introduction Date: August 15, 2005 ECCN: EAR99 Country of Origin: China, Malaysia, Taiwan, United States of America Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055397-TPIC6C595DRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Open Drain
Number of Elements: 1
Number of Bits per Element: 8
Family Name: TPIC6C595
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): TPIC6C595N; TPIC6C595PWR; TPIC6C595PWRG4; TPIC6C595PWG4;
Introduction Date: August 15, 2005
ECCN: EAR99
Country of Origin: China, Malaysia, Taiwan, United States of America
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shift Registers - 296-22064-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-22064-2-ND
Shift Registers 296-22064-2-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - TPIC6C595DRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
TPIC6C595DRG4
Shift Registers TPIC6C595DRG4
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now
Sheung Wan, Hong Kong
Counter Shift Registers
TPIC6C595DRG4
Counter Shift Registers TPIC6C595DRG4
Counter Shift Registers 8-BIT SHIFT REGISTER

Counter Shift Registers 8-BIT SHIFT REGISTER

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - TPIC6C595DRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
TPIC6C595DRG4
Integrated Circuits (ICs) - Logic - Shift Registers TPIC6C595DRG4
IC PWR SHFT REGISTER 8BIT 16SOIC

IC PWR SHFT REGISTER 8BIT 16SOIC

Supplier's Site
Logic - Shift Registers - TPIC6C595DRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
TPIC6C595DRG4
Logic - Shift Registers TPIC6C595DRG4
IC PWR SHFT REGISTER 8BIT 16SOIC

IC PWR SHFT REGISTER 8BIT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 055397-TPIC6C595DRG4 296-22064-2-ND TPIC6C595DRG4 TPIC6C595DRG4 TPIC6C595DRG4 TPIC6C595DRG4
Product Name Logic - Logic - Shift Registers - TPIC6C595DRG4 Shift Registers Shift Registers Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics Open-drain; Open Drain Open-drain Open-drain; Open Drain
Package Type SOIC; Other; 16-SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74F673APC - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 16
View Details
CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs - CD74HC4094M96G3 - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
6 suppliers
Logic - Logic - Shift Registers - 74LV165DB,118 - 1009050-74LV165DB,118 - Win Source Electronics
Specs
Supply Voltage 1 V ~ 5.5 V
Output Characteristics Complementary
Package Type SOP; SSOP; Other; 16-SSOP
View Details
5 suppliers
 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details