Texas Instruments SN74LV595A 8-Bit Shift Registers With 3-State Output Registers SN74LV595APWRG3

Description
8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -40 to 125
Request a Quote Datasheet
Description
8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV595A 8-Bit Shift Registers With 3-State Output Registers - SN74LV595APWRG3 - Texas Instruments
Dallas, TX, United States
SN74LV595A 8-Bit Shift Registers With 3-State Output Registers
SN74LV595APWRG3
SN74LV595A 8-Bit Shift Registers With 3-State Output Registers SN74LV595APWRG3
8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -40 to 125

8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -40 to 125

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74LV595APWRG3 - 191657-SN74LV595APWRG3 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74LV595APWRG3
191657-SN74LV595APWRG3
Logic - Logic - Shift Registers - SN74LV595APWRG3 191657-SN74LV595APWRG3
Manufacturer: Texas Instruments Win Source Part Number: 191657-SN74LV595APWR G3 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): SN74LV595APWR; HD74LV595ATELL; HD74LV595AT; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 191657-SN74LV595APWRG3
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): SN74LV595APWR; HD74LV595ATELL; HD74LV595AT;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shift Registers - 296-31886-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-31886-6-ND
Shift Registers 296-31886-6-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 296-31886-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-31886-1-ND
Shift Registers 296-31886-1-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 296-31886-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-31886-2-ND
Shift Registers 296-31886-2-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
IC, 8BIT SHIFT REGISTER, TSSOP-16 - 815-SN74LV595APWRG3 - Utmel Electronic Limited
Hong Kong, China
IC, 8BIT SHIFT REGISTER, TSSOP-16
815-SN74LV595APWRG3
IC, 8BIT SHIFT REGISTER, TSSOP-16 815-SN74LV595APWRG3
IC, 8BIT SHIFT REGISTER, TSSOP-16

IC, 8BIT SHIFT REGISTER, TSSOP-16

Supplier's Site
Shift Registers - SN74LV595APWRG3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LV595APWRG3
Shift Registers SN74LV595APWRG3
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now
Sheung Wan, Hong Kong
Counter Shift Registers
SN74LV595APWRG3
Counter Shift Registers SN74LV595APWRG3
Counter Shift Registers 8B Shift Reg

Counter Shift Registers 8B Shift Reg

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LV595APWRG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LV595APWRG3
Integrated Circuits (ICs) - Logic - Shift Registers SN74LV595APWRG3
IC SHIFT REGISTR 8B 3ST 16TSSOP

IC SHIFT REGISTR 8B 3ST 16TSSOP

Supplier's Site
Logic - Shift Registers - SN74LV595APWRG3 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LV595APWRG3
Logic - Shift Registers SN74LV595APWRG3
IC SHIFT REGISTR 8B 3ST 16TSSOP

IC SHIFT REGISTR 8B 3ST 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Utmel Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LV595APWRG3 191657-SN74LV595APWRG3 296-31886-6-ND 815-SN74LV595APWRG3 SN74LV595APWRG3 SN74LV595APWRG3 SN74LV595APWRG3 SN74LV595APWRG3
Product Name SN74LV595A 8-Bit Shift Registers With 3-State Output Registers Logic - Logic - Shift Registers - SN74LV595APWRG3 Shift Registers IC, 8BIT SHIFT REGISTER, TSSOP-16 Shift Registers Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers
Supply Voltage 2.5V; 3.3V; 5V; 2 2 V ~ 5.5 V 2V ~ 5.5V 2.5V 2V ~ 5.5V
Output Characteristics 3-State Tri-State 3-State 3-State; Tri-State
Package Type Other; SO,SOIC,SSOP,TSSOP,VQFN SOP; SSOP; TSSOP; Other; 16-TSSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SSOP; Other; 16-TSSOP (0.173, 4.40mm Width) SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Logic Family CMOS; LV-A CMOS; CMOS
Clock Frequency 70 MHz 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD4014B CMOS 8-Stage Static Shift Register - CD4014BMT - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers
IC STATIC SHFT REG 8STG 16-TSSOP - 815-CD4014BPWG4 - Utmel Electronic Limited
Specs
Supply Voltage 1.5V; 1.8V; 5V; 5V
Package Type SSOP; Other; TSSOP
Logic Family CMOS; CMOS
View Details
CD74HC165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HC165E - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
10 suppliers
CD4021B-Q1 Automotive Catalog CMOS 8-Stage Static Shift Register - CD4021BQDRQ1 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; SOIC
Logic Family CMOS; CD4000
View Details
9 suppliers