Texas Instruments SN54LS164 8-Bit Parallel-Out Serial Shift Registers SNJ54LS164W

Description
8-Bit Parallel-Out Serial Shift Registers 14-CFP -55 to 125
Request a Quote Datasheet
Description
8-Bit Parallel-Out Serial Shift Registers 14-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS164 8-Bit Parallel-Out Serial Shift Registers - SNJ54LS164W - Texas Instruments
Dallas, TX, United States
SN54LS164 8-Bit Parallel-Out Serial Shift Registers
SNJ54LS164W
SN54LS164 8-Bit Parallel-Out Serial Shift Registers SNJ54LS164W
8-Bit Parallel-Out Serial Shift Registers 14-CFP -55 to 125

8-Bit Parallel-Out Serial Shift Registers 14-CFP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SNJ54LS164W
Integrated Circuits (ICs) - Logic - Shift Registers SNJ54LS164W
8-BIT PARALLEL-OUT SERIAL SHIFT

8-BIT PARALLEL-OUT SERIAL SHIFT

Supplier's Site

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers
Product Number SNJ54LS164W SNJ54LS164W
Product Name SN54LS164 8-Bit Parallel-Out Serial Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 5V; 4.75
Package Type Other; CFP,LCCC,CDIP
Logic Family TTL; LS
Clock Frequency 35 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Shift Registers - 100341WFQMLV - Acme Chip Technology Co., Limited
Specs
Package Type Other; 24-CDIP (0.400, 10.16mm)
View Details
2 suppliers
CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD74AC164M96 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; PDIP,SOIC
View Details
9 suppliers
CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs - CD74HC4094M96G4 - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
6 suppliers
SN54HC164-SP 8-Bit Parallel-Out Serial Shift Registers - 5962-8416201VDA - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CDIP,CFP
Logic Family CMOS; HC
View Details