Texas Instruments SN54LS674 16-Bit Shift Registers SNJ54LS674FK

Description
16-Bit Shift Registers 28-LCCC -55 to 125
Request a Quote Datasheet
Description
16-Bit Shift Registers 28-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS674 16-Bit Shift Registers - SNJ54LS674FK - Texas Instruments
Dallas, TX, United States
SN54LS674 16-Bit Shift Registers
SNJ54LS674FK
SN54LS674 16-Bit Shift Registers SNJ54LS674FK
16-Bit Shift Registers 28-LCCC -55 to 125

16-Bit Shift Registers 28-LCCC -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SNJ54LS674FK
Integrated Circuits (ICs) - Logic - Shift Registers SNJ54LS674FK
16-BIT SHIFT REGISTERS 28-LCCC -

16-BIT SHIFT REGISTERS 28-LCCC -

Supplier's Site
Shift Registers - SNJ54LS674FK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SNJ54LS674FK
Shift Registers SNJ54LS674FK
Shift Shift Register 1 Element 16 Bit 28-LCCC (11.43x11.43)

Shift Shift Register 1 Element 16 Bit 28-LCCC (11.43x11.43)

Buy Now

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers
Product Number SNJ54LS674FK SNJ54LS674FK SNJ54LS674FK
Product Name SN54LS674 16-Bit Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Supply Voltage 5V; 4.75 4.5V ~ 5.5V
Package Type Other; CDIP,LCCC Other; 28-CLCC
Logic Family TTL; LS
Clock Frequency 35 MHz
Propagation Delay 40 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - 74LVCH16T245ZQLR - 076395-74LVCH16T245ZQLR - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type BGA; Other; 56-BGA MICROSTAR JUNIOR (7.0x4.5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CD4094B CMOS 8-Stage Shift-and-Store Bus Register - CD4094BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
5 suppliers
CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register - CD74ACT164M96 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
7 suppliers