Win Source Part Number: 1383693-TPIC6A595DWR
Category: Integrated Circuits (ICs)>Logic>Shift Registers
Series: TPIC
Package: Tape & Reel (TR)
Standard Package: 2,000 pcs
Logic Type: Shift Register
Output Type: Open Drain
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TPIC6A595
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Shift Shift Register 1 Element 8 Bit 24-SOIC
Counter Shift Registers 8-BIT SHIFT REGISTER
IC 8-BIT SHIFT REGISTER 24-SOIC
IC 8-BIT SHIFT REGISTER 24-SOIC
Shift Shift Register 1 Element 8 Bit 24-SOIC
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 1383693-TPIC6A595DWRG4 | TPIC6A595DWRG4-ND | TPIC6A595DWRG4 | TPIC6A595DWRG4 | TPIC6A595DWRG4 | TPIC6A595DWRG4 |
| Product Name | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Counter Shift Registers | Logic - Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Output Characteristics | Open-drain; Open Drain | Open-drain | Open-drain; Open Drain | |||
| Package Type | SOIC | SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; Other; 24-SOIC (0.295\", 7.50mm Width) | ||
| Number of units in IC | 1 |