Texas Instruments High-Performance Analog Logic - Logic - Shift Registers - TPIC6A595DWG4 TPIC6A595DWG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272016-TPIC6A595DWG 4 Packaging: Tube Mounting Style: SMD Logic Type: Shift Register Output Type: Open Drain Function: Serial to Parallel, Serial Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: PIC6A595 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272016-TPIC6A595DWG 4 Packaging: Tube Mounting Style: SMD Logic Type: Shift Register Output Type: Open Drain Function: Serial to Parallel, Serial Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: PIC6A595 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - TPIC6A595DWG4 - 1272016-TPIC6A595DWG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - TPIC6A595DWG4
1272016-TPIC6A595DWG4
Logic - Logic - Shift Registers - TPIC6A595DWG4 1272016-TPIC6A595DWG4
Manufacturer: Texas Instruments Win Source Part Number: 1272016-TPIC6A595DWG 4 Packaging: Tube Mounting Style: SMD Logic Type: Shift Register Output Type: Open Drain Function: Serial to Parallel, Serial Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: PIC6A595 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1272016-TPIC6A595DWG4
Packaging: Tube
Mounting Style: SMD
Logic Type: Shift Register
Output Type: Open Drain
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: PIC6A595
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Shift Registers - 296-26894-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-26894-5-ND
Shift Registers 296-26894-5-ND
Shift Shift Register 1 Element 8 Bit 24-SOIC

Shift Shift Register 1 Element 8 Bit 24-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - TPIC6A595DWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
TPIC6A595DWG4
Integrated Circuits (ICs) - Logic - Shift Registers TPIC6A595DWG4
IC 8-BIT SHIFT REGISTER 24-SOIC

IC 8-BIT SHIFT REGISTER 24-SOIC

Supplier's Site
Shift Registers - TPIC6A595DWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
TPIC6A595DWG4
Shift Registers TPIC6A595DWG4
Shift Shift Register 1 Element 8 Bit 24-SOIC

Shift Shift Register 1 Element 8 Bit 24-SOIC

Buy Now
Sheung Wan, Hong Kong
Counter Shift Registers
TPIC6A595DWG4
Counter Shift Registers TPIC6A595DWG4
Counter Shift Registers 8-BIT SHIFT REGISTER

Counter Shift Registers 8-BIT SHIFT REGISTER

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 1272016-TPIC6A595DWG4 296-26894-5-ND TPIC6A595DWG4 TPIC6A595DWG4 TPIC6A595DWG4
Product Name Logic - Logic - Shift Registers - TPIC6A595DWG4 Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Counter Shift Registers
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics Open-drain; Open Drain Open-drain Open-drain; Open Drain
Package Type SOIC SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; Other; 24-SOIC (0.295\", 7.50mm Width)
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

8-bit serial-in/parallel-out shift register - 74AHC164D-Q100J - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7.0
Features ESD Protection
View Details
5 suppliers
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
CY29FCT520T 8-Bit Multi-Level Pipeline Register - 5962-9220504MLA - Texas Instruments
Specs
Package Type Other; CDIP,SOIC
Logic Family FCT
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers