Texas Instruments Logic - Logic - Translators, Level Shifters - TXS0104EZXUR TXS0104EZXUR

Description
Manufacturer: Texas Instruments Win Source Part Number: 035492-TXS0104EZXUR Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Data Rate: 24Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.65V to 3.6V Voltage - VCCB: 2.3V to 5.5V Family Name: TXS0104 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-BGA MICROSTAR JUNIOR (2.5x2.0) Alternative Parts (Cross-Reference): MAX13044EEBC+T ; MAX3394EETA; MAX13043EEBC+ ; MAX14611EETD+T; MAX14611ETD+T; TXS0104EGXUR; TXS0104EYZTR; Introduction Date: November 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035492-TXS0104EZXUR Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Data Rate: 24Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.65V to 3.6V Voltage - VCCB: 2.3V to 5.5V Family Name: TXS0104 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-BGA MICROSTAR JUNIOR (2.5x2.0) Alternative Parts (Cross-Reference): MAX13044EEBC+T ; MAX3394EETA; MAX13043EEBC+ ; MAX14611EETD+T; MAX14611ETD+T; TXS0104EGXUR; TXS0104EYZTR; Introduction Date: November 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - TXS0104EZXUR - 035492-TXS0104EZXUR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - TXS0104EZXUR
035492-TXS0104EZXUR
Logic - Logic - Translators, Level Shifters - TXS0104EZXUR 035492-TXS0104EZXUR
Manufacturer: Texas Instruments Win Source Part Number: 035492-TXS0104EZXUR Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Data Rate: 24Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.65V to 3.6V Voltage - VCCB: 2.3V to 5.5V Family Name: TXS0104 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-BGA MICROSTAR JUNIOR (2.5x2.0) Alternative Parts (Cross-Reference): MAX13044EEBC+T ; MAX3394EETA; MAX13043EEBC+ ; MAX14611EETD+T; MAX14611ETD+T; TXS0104EGXUR; TXS0104EYZTR; Introduction Date: November 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 035492-TXS0104EZXUR
Packaging: Reel - TR
Features: Auto-Direction Sensing
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Open Drain, Push-Pull
Data Rate: 24Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 4
Voltage - VCCA: 1.65V to 3.6V
Voltage - VCCB: 2.3V to 5.5V
Family Name: TXS0104
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-BGA MICROSTAR JUNIOR (2.5x2.0)
Alternative Parts (Cross-Reference): MAX13044EEBC+T ; MAX3394EETA; MAX13043EEBC+ ; MAX14611EETD+T; MAX14611ETD+T; TXS0104EGXUR; TXS0104EYZTR;
Introduction Date: November 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Portable Devices

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 035492-TXS0104EZXUR
Product Name Logic - Logic - Translators, Level Shifters - TXS0104EZXUR
Output Characteristics Open Drain, Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
CD74HC4015 High Speed CMOS Logic Dual 4-Stage Static Shift Registers - CD74HC4015E - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; HC
View Details
7 suppliers
Shift Registers - 74HC299DB,118-ND - DigiKey
Specs
Register Type Universal
Supply Voltage 2V ~ 6V
Output Characteristics 3-State
View Details
2 suppliers