Manufacturer: Texas Instruments
Win Source Part Number: 083910-TPIC6B595DW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Open Drain
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-SOIC
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): TPIC6B595DWR; TPIC6B595N; TPIC6B595DWG4;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Lighting, LED Lighting, Automotive, Signal Processing
Shift Shift Register 1 Element 8 Bit 20-SOIC
SHIFT REGISTER, 8BIT, SOIC-20; Logic Family / Base Number:-; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; RoHS Compliant: Yes
IC PWR 8-BIT SHIFT REGIS 20-SOIC
Shift Shift Register 1 Element 8 Bit 20-SOIC
Counter Shift Registers Power 8-Bit Shift
IC PWR 8-BIT SHIFT REGIS 20-SOIC
| Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 083910-TPIC6B595DW | 296-1351-5-ND | 29AH8051 | TPIC6B595DW | TPIC6B595DW | TPIC6B595DW | TPIC6B595DW |
| Product Name | Logic - Logic - Shift Registers - TPIC6B595DW | Shift Registers | Shift Register, 8Bit, Soic-20; Logic Family / Base Number Texas Instruments | Shift Registers | Shift Registers | Counter Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Output Characteristics | Open-drain; Open Drain | Open-drain | Open Drain | Open-drain; Open Drain | |||
| Package Type | SOIC; Other; 20-SOIC | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 20-SOIC (0.295", 7.50mm Width) | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | SOIC | ||
| Number of units in IC | 1 | 1 |