Texas Instruments Logic - Logic - Translators, Level Shifters - SN74LVC4245ADBRE4 SN74LVC4245ADBRE4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255709-SN74LVC4245A DBRE4 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255709-SN74LVC4245A DBRE4 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN74LVC4245ADBRE4 - 1255709-SN74LVC4245ADBRE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN74LVC4245ADBRE4
1255709-SN74LVC4245ADBRE4
Logic - Logic - Translators, Level Shifters - SN74LVC4245ADBRE4 1255709-SN74LVC4245ADBRE4
Manufacturer: Texas Instruments Win Source Part Number: 1255709-SN74LVC4245A DBRE4 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255709-SN74LVC4245ADBRE4
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1255709-SN74LVC4245ADBRE4
Product Name Logic - Logic - Translators, Level Shifters - SN74LVC4245ADBRE4
Unlock Full Specs
to access all available technical data

Similar Products

CD4034B CMOS 8-Stage Static Bidirectional Parallel/Serial Input/Output Bus Register - CD4034BE - Texas Instruments
Specs
Shift Direction Bidirectional
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
5 suppliers
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
8-bit parallel-in/serial out shift register with Schmitt-trigger inputs - 74HCS165PWJ - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Package Type Other; SOT403-1 SOT403-1
View Details
2 suppliers