Texas Instruments SN74LV8153-Q1 Automotive Catalog Serial-To-Parallel Interface SN74LV8153QPWRQ1

Description
Automotive Catalog Serial-To-Parallel Interface 20-TSSOP -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Serial-To-Parallel Interface 20-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV8153-Q1 Automotive Catalog Serial-To-Parallel Interface - SN74LV8153QPWRQ1 - Texas Instruments
Dallas, TX, United States
SN74LV8153-Q1 Automotive Catalog Serial-To-Parallel Interface
SN74LV8153QPWRQ1
SN74LV8153-Q1 Automotive Catalog Serial-To-Parallel Interface SN74LV8153QPWRQ1
Automotive Catalog Serial-To-Parallel Interface 20-TSSOP -40 to 125

Automotive Catalog Serial-To-Parallel Interface 20-TSSOP -40 to 125

Buy Now Datasheet
Shift Registers - 296-17728-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-17728-2-ND
Shift Registers 296-17728-2-ND
Shift Shift Register 1 Element 8 Bit 20-TSSOP

Shift Shift Register 1 Element 8 Bit 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1095145-SN74LV8153QPWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1095145-SN74LV8153QPWRQ1
Integrated Circuits (ICs) - Logic - Shift Registers 1095145-SN74LV8153QPWRQ1
Win Source Part Number: 1095145-SN74LV8153QP WRQ1 Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: Automotive, AEC-Q100, 74LV Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Open Collector, Push-Pull Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 3V ~ 5.5V, 3V ~ 13.2V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 74HC597PW,118; 74AHCT595PW,118; 74HC4094PW,118; STPIC6C595TTR; SN74HC595PWR; SN74LV165APWR; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74LV8153QPWR Q1,296-17728-6,-296- 17728-1-ND,-SN74LV81 53QPWRQ1-NDR,2156-SN 74LV8153QPWRQ1,296-1 7728-2,-296-17728-1, 296-17728-1 Base Product Number: 74LV8153

Win Source Part Number: 1095145-SN74LV8153QPWRQ1
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: Automotive, AEC-Q100, 74LV
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Open Collector, Push-Pull
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 3V ~ 5.5V, 3V ~ 13.2V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 74HC597PW,118; 74AHCT595PW,118; 74HC4094PW,118; STPIC6C595TTR; SN74HC595PWR; SN74LV165APWR;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74LV8153QPWRQ1,296-17728-6,-296-17728-1-ND,-SN74LV8153QPWRQ1-NDR,2156-SN74LV8153QPWRQ1,296-17728-2,-296-17728-1,296-17728-1
Base Product Number: 74LV8153

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LV8153QPWRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LV8153QPWRQ1
Integrated Circuits (ICs) - Logic - Shift Registers SN74LV8153QPWRQ1
IC SRL-IN 8BIT PAR-OUT 20-TSSOP

IC SRL-IN 8BIT PAR-OUT 20-TSSOP

Supplier's Site
Shift Registers - SN74LV8153QPWRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LV8153QPWRQ1
Shift Registers SN74LV8153QPWRQ1
Shift Shift Register 1 Element 8 Bit 20-TSSOP

Shift Shift Register 1 Element 8 Bit 20-TSSOP

Buy Now
Logic - Shift Registers - SN74LV8153QPWRQ1 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LV8153QPWRQ1
Logic - Shift Registers SN74LV8153QPWRQ1
IC SRL-IN 8BIT PAR-OUT 20-TSSOP

IC SRL-IN 8BIT PAR-OUT 20-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LV8153QPWRQ1 296-17728-2-ND 1095145-SN74LV8153QPWRQ1 SN74LV8153QPWRQ1 SN74LV8153QPWRQ1 SN74LV8153QPWRQ1
Product Name SN74LV8153-Q1 Automotive Catalog Serial-To-Parallel Interface Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Logic - Shift Registers
Supply Voltage 3V; 3.3V; 5V; 5.5 3V ~ 5.5V, 3V ~ 13.2V 3V ~ 5.5V, 3V ~ 13.2V 3V 3V; 3V ~ 5.5V, 3V ~ 13.2V
Package Type Other; TSSOP TSSOP; Other; "20-TSSOP (0.173"", 4.40mm Width)" SSOP SOP; SSOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width)
Logic Family CMOS; LV-A
Clock Frequency 70 MHz
Propagation Delay 200 to 220 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - 74AVC8T245RHLRG4 - 1131146-74AVC8T245RHLRG4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Logic - Logic - Translators, Level Shifters - CD4504BE - 081306-CD4504BE - Win Source Electronics
Specs
Output Characteristics Non-Inverted
Package Type DIP; PDIP; Other; 16-PDIP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 54S194FM - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CFlatpack
View Details
2 suppliers