Manufacturer: Texas Instruments
Win Source Part Number: 213293-TPIC6596N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Shift Register
Output Type: Open Drain
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-PDIP
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Shift Shift Register 1 Element 8 Bit 20-PDIP
Shift Shift Register 1 Element 8 Bit 20-PDIP
Counter Shift Registers 8-BIT SHIFT REGISTER
IC PWR 8-BIT SHIFT REGIS 20-DIP
IC PWR 8-BIT SHIFT REGIS 20-DIP
IC PWR 8-BIT SHIFT REGIS 20-DIP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 213293-TPIC6596N | 296-34570-5-ND | TPIC6596N | TPIC6596N | TPIC6596N | TPIC6596N | TPIC6596N |
| Product Name | Logic - Logic - Shift Registers - TPIC6596N | Shift Registers | Shift Registers | Counter Shift Registers | Logic - Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Output Characteristics | Open-drain; Open Drain | Open-drain | Open-drain; Open Drain | Open Drain | |||
| Package Type | DIP; PDIP; Other; 20-PDIP | DIP; PDIP; Other; "20-DIP (0.300"", 7.62mm)" | DIP; Other; 20-DIP (0.300\", 7.62mm) | DIP; Other; 20-DIP (0.300", 7.62mm) | |||
| Number of units in IC | 1 |