Manufacturer: Texas Instruments
Win Source Part Number: 127414-TPIC6A596DWG4
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Open Drain
Number of Elements: 1
Number of Bits per Element: 8
Family Name: TPIC6A596
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 24-SOIC
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): TPIC6A596NE; TPIC6A596DWR; TPIC6A596DWRG4; TPIC6A596DW;
Introduction Date: August 10, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Shift Shift Register 1 Element 8 Bit 24-SOIC
Shift Shift Register 1 Element 8 Bit 24-SOIC
Counter Shift Registers 8-BIT SHIFT REGISTER
IC 8-BIT SHIFT REGISTER 24-SOIC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 127414-TPIC6A596DWG4 | 296-26895-5-ND | TPIC6A596DWG4 | TPIC6A596DWG4 | TPIC6A596DWG4 |
| Product Name | Logic - Logic - Shift Registers - TPIC6A596DWG4 | Shift Registers | Shift Registers | Counter Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Output Characteristics | Open-drain; Open Drain | Open-drain | Open-drain; Open Drain | ||
| Package Type | SOIC; Other; 24-SOIC | SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 24-SOIC (0.295\", 7.50mm Width) | SOIC | |
| Number of units in IC | 1 |