Texas Instruments Logic - Logic - Translators, Level Shifters - TCA9517ADGKR TCA9517ADGKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1106307-TCA9517ADGKR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 0.9V to 5.5V Voltage - VCCB: 2.7V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VSSOP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1106307-TCA9517ADGKR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 0.9V to 5.5V Voltage - VCCB: 2.7V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VSSOP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - TCA9517ADGKR - 1106307-TCA9517ADGKR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - TCA9517ADGKR
1106307-TCA9517ADGKR
Logic - Logic - Translators, Level Shifters - TCA9517ADGKR 1106307-TCA9517ADGKR
Manufacturer: Texas Instruments Win Source Part Number: 1106307-TCA9517ADGKR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 0.9V to 5.5V Voltage - VCCB: 2.7V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VSSOP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1106307-TCA9517ADGKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Open Drain
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 0.9V to 5.5V
Voltage - VCCB: 2.7V to 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VSSOP
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1106307-TCA9517ADGKR
Product Name Logic - Logic - Translators, Level Shifters - TCA9517ADGKR
Output Characteristics Open-drain; Open Drain
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Shift Registers - 74HC4094DB,112-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 6V
Output Characteristics 3-State
View Details
4 suppliers
Logic - Shift Registers - 74HC4094DB,112 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 9300FMQB - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CFlatpack
View Details
2 suppliers