16-Bit Shift Registers 24-CDIP -55 to 125
Shift Shift Register 1 Element 16 Bit 24-CDIP
16-BIT SHIFT REGISTERS 24-CDIP -
16-BIT SHIFT REGISTERS 24-CDIP -
| Texas Instruments | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | SNJ54LS673J | SNJ54LS673J | SNJ54LS673J | SNJ54LS673J |
| Product Name | SN54LS673 16-Bit Shift Registers | Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers |
| Supply Voltage | 5V; 4.75 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |
| Package Type | Other; CDIP,LCCC | DIP; Other; 24-CDIP (0.600\", 15.24mm) | DIP; Other; 24-CDIP (0.600", 15.24mm) | |
| Logic Family | TTL; LS | |||
| Clock Frequency | 35 MHz | |||
| Propagation Delay | 40 ns |