Texas Instruments Logic - Logic - Translators, Level Shifters - TXB0104RUTR TXB0104RUTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 035474-TXB0104RUTR Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.2V to 3.6V Voltage - VCCB: 1.65V to 5.5V Family Name: TXB0104 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-UQFN (1.7x2) Alternative Parts (Cross-Reference): NTBA104GU12,115; ST2149BQTR; NTB0104GU12,115; Introduction Date: December 01, 2009 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Portable Devices, Consumer Electronics, Computers & Computer Peripherals
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035474-TXB0104RUTR Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.2V to 3.6V Voltage - VCCB: 1.65V to 5.5V Family Name: TXB0104 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-UQFN (1.7x2) Alternative Parts (Cross-Reference): NTBA104GU12,115; ST2149BQTR; NTB0104GU12,115; Introduction Date: December 01, 2009 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Portable Devices, Consumer Electronics, Computers & Computer Peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - TXB0104RUTR - 035474-TXB0104RUTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - TXB0104RUTR
035474-TXB0104RUTR
Logic - Logic - Translators, Level Shifters - TXB0104RUTR 035474-TXB0104RUTR
Manufacturer: Texas Instruments Win Source Part Number: 035474-TXB0104RUTR Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.2V to 3.6V Voltage - VCCB: 1.65V to 5.5V Family Name: TXB0104 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-UQFN (1.7x2) Alternative Parts (Cross-Reference): NTBA104GU12,115; ST2149BQTR; NTB0104GU12,115; Introduction Date: December 01, 2009 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Portable Devices, Consumer Electronics, Computers & Computer Peripherals

Manufacturer: Texas Instruments
Win Source Part Number: 035474-TXB0104RUTR
Packaging: Reel - TR
Features: Auto-Direction Sensing
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Data Rate: 100Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 4
Voltage - VCCA: 1.2V to 3.6V
Voltage - VCCB: 1.65V to 5.5V
Family Name: TXB0104
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-UQFN (1.7x2)
Alternative Parts (Cross-Reference): NTBA104GU12,115; ST2149BQTR; NTB0104GU12,115;
Introduction Date: December 01, 2009
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking, Portable Devices, Consumer Electronics, Computers & Computer Peripherals

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 035474-TXB0104RUTR
Product Name Logic - Logic - Translators, Level Shifters - TXB0104RUTR
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 1727-3381-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
CD54HCT299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs - 5962-8943601MRA - Texas Instruments
Specs
Register Type Universal
Supply Voltage 4.5
Output Characteristics 3-State
View Details
3 suppliers
Logic - Shift Registers - 74HC670D,652 - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details