Texas Instruments SN74LV165A-EP Enhanced Product Parallel-Load 8-Bit Shift Registers V62/06603-01XE

Description
Enhanced Product Parallel-Load 8-Bit Shift Registers 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Parallel-Load 8-Bit Shift Registers 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV165A-EP Enhanced Product Parallel-Load 8-Bit Shift Registers - V62/06603-01XE - Texas Instruments
Dallas, TX, United States
SN74LV165A-EP Enhanced Product Parallel-Load 8-Bit Shift Registers
V62/06603-01XE
SN74LV165A-EP Enhanced Product Parallel-Load 8-Bit Shift Registers V62/06603-01XE
Enhanced Product Parallel-Load 8-Bit Shift Registers 16-TSSOP -55 to 125

Enhanced Product Parallel-Load 8-Bit Shift Registers 16-TSSOP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Shift Registers
Product Number V62/06603-01XE
Product Name SN74LV165A-EP Enhanced Product Parallel-Load 8-Bit Shift Registers
Supply Voltage 2.5V; 3.3V; 5V; 2
Package Type Other; TSSOP
Logic Family LV-A
Clock Frequency 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74LS165SC - Quarktwin Technology Ltd.
Specs
Register Type Parallel In / Serial Out
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Complementary
View Details
CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register - CD74HC195M96G4 - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; HC
View Details
6 suppliers
CD54HC194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register - CD54HC194F3A - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 2
View Details
2 suppliers
CD4021B CMOS 8-Stage Static Shift Register - CD4021BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
6 suppliers