Texas Instruments SN54LS164 8-Bit Parallel-Out Serial Shift Registers SNJ54LS164FK

Description
8-Bit Parallel-Out Serial Shift Registers 20-LCCC -55 to 125
Request a Quote Datasheet
Description
8-Bit Parallel-Out Serial Shift Registers 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS164 8-Bit Parallel-Out Serial Shift Registers - SNJ54LS164FK - Texas Instruments
Dallas, TX, United States
SN54LS164 8-Bit Parallel-Out Serial Shift Registers
SNJ54LS164FK
SN54LS164 8-Bit Parallel-Out Serial Shift Registers SNJ54LS164FK
8-Bit Parallel-Out Serial Shift Registers 20-LCCC -55 to 125

8-Bit Parallel-Out Serial Shift Registers 20-LCCC -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SNJ54LS164FK
Integrated Circuits (ICs) - Logic - Shift Registers SNJ54LS164FK
8-BIT PARALLEL-OUT SERIAL SHIFT

8-BIT PARALLEL-OUT SERIAL SHIFT

Supplier's Site

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers
Product Number SNJ54LS164FK SNJ54LS164FK
Product Name SN54LS164 8-Bit Parallel-Out Serial Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 5V; 4.75
Package Type Other; CFP,LCCC,CDIP
Logic Family TTL; LS
Clock Frequency 35 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS323 8-Bit Universal Shift/Storage Registers With Synchronous Clear And 3-ST Outputs - 8302102RA - Texas Instruments
Specs
Register Type Universal
Supply Voltage 4.5
Output Characteristics 3-State
View Details
3 suppliers
Shift Registers - 54F164FMQB - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
2 suppliers
Shift Registers - 4035BDMQB - Quarktwin Technology Ltd.
Specs
Register Type Universal
Output Characteristics Complementary
Package Type DIP; Other; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
SN54LS165A-SP Parallel-Load 8-Bit Shift Registers - 5962-7700601VFA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP
Logic Family TTL; LS
View Details