Texas Instruments SN54HC164 8-Bit Parallel-Out Serial Shift Registers SNJ54HC164FK

Description
8-Bit Parallel-Out Serial Shift Registers 20-LCCC -55 to 125
Request a Quote Datasheet
Description
8-Bit Parallel-Out Serial Shift Registers 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54HC164 8-Bit Parallel-Out Serial Shift Registers - SNJ54HC164FK - Texas Instruments
Dallas, TX, United States
SN54HC164 8-Bit Parallel-Out Serial Shift Registers
SNJ54HC164FK
SN54HC164 8-Bit Parallel-Out Serial Shift Registers SNJ54HC164FK
8-Bit Parallel-Out Serial Shift Registers 20-LCCC -55 to 125

8-Bit Parallel-Out Serial Shift Registers 20-LCCC -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SNJ54HC164FK
Integrated Circuits (ICs) - Logic - Shift Registers SNJ54HC164FK
8-BIT PARALLEL-OUT SERIAL SHIFT

8-BIT PARALLEL-OUT SERIAL SHIFT

Supplier's Site
Shift Registers - SNJ54HC164FK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SNJ54HC164FK
Shift Registers SNJ54HC164FK
Shift Shift Register 1 Element 8 Bit 20-LCCC (8.89x8.89)

Shift Shift Register 1 Element 8 Bit 20-LCCC (8.89x8.89)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers
Product Number SNJ54HC164FK SNJ54HC164FK SNJ54HC164FK
Product Name SN54HC164 8-Bit Parallel-Out Serial Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Supply Voltage 2 2V ~ 6V
Package Type Other; CFP,CDIP,LCCC Other; 20-CLCC
Logic Family CMOS; HC
Clock Frequency 28 MHz
Propagation Delay 38 ns
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74165PC - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Complementary
View Details
2 suppliers
CD54HCT299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs - CD54HCT299F3A - Texas Instruments
Specs
Register Type Universal
Supply Voltage 4.5
Output Characteristics 3-State
View Details
3 suppliers
CD4015B CMOS Dual 4-Stage Static Shift Register - CD4015BPWR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
9 suppliers