Texas Instruments Logic - Logic - Translators, Level Shifters - TXB0102DCUR TXB0102DCUR

Description
Manufacturer: Texas Instruments Win Source Part Number: 035469-TXB0102DCUR Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.2V to 3.6V Voltage - VCCB: 1.65V to 5.5V Family Name: TXB0102 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: US8 Alternative Parts (Cross-Reference): TXB0102DCTT; TXB0102DCTR; TXB0102YZPR; Introduction Date: April 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Portable Devices, Consumer Electronics, Computers & Computer Peripherals
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035469-TXB0102DCUR Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.2V to 3.6V Voltage - VCCB: 1.65V to 5.5V Family Name: TXB0102 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: US8 Alternative Parts (Cross-Reference): TXB0102DCTT; TXB0102DCTR; TXB0102YZPR; Introduction Date: April 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Portable Devices, Consumer Electronics, Computers & Computer Peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - TXB0102DCUR - 035469-TXB0102DCUR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - TXB0102DCUR
035469-TXB0102DCUR
Logic - Logic - Translators, Level Shifters - TXB0102DCUR 035469-TXB0102DCUR
Manufacturer: Texas Instruments Win Source Part Number: 035469-TXB0102DCUR Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.2V to 3.6V Voltage - VCCB: 1.65V to 5.5V Family Name: TXB0102 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: US8 Alternative Parts (Cross-Reference): TXB0102DCTT; TXB0102DCTR; TXB0102YZPR; Introduction Date: April 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Portable Devices, Consumer Electronics, Computers & Computer Peripherals

Manufacturer: Texas Instruments
Win Source Part Number: 035469-TXB0102DCUR
Packaging: Reel - TR
Features: Auto-Direction Sensing
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Data Rate: 100Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 1.2V to 3.6V
Voltage - VCCB: 1.65V to 5.5V
Family Name: TXB0102
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: US8
Alternative Parts (Cross-Reference): TXB0102DCTT; TXB0102DCTR; TXB0102YZPR;
Introduction Date: April 01, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Portable Devices, Consumer Electronics, Computers & Computer Peripherals

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 035469-TXB0102DCUR
Product Name Logic - Logic - Translators, Level Shifters - TXB0102DCUR
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 1727-3256-ND - DigiKey
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 2V ~ 6V
View Details
2 suppliers
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BMT - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
5 suppliers