Texas Instruments SN54LS595 8-Bit Shift Registers With Output Latches SNJ54LS595J

Description
8-Bit Shift Registers With Output Latches 16-CDIP -55 to 125
Request a Quote Datasheet
Description
8-Bit Shift Registers With Output Latches 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS595 8-Bit Shift Registers With Output Latches - SNJ54LS595J - Texas Instruments
Dallas, TX, United States
SN54LS595 8-Bit Shift Registers With Output Latches
SNJ54LS595J
SN54LS595 8-Bit Shift Registers With Output Latches SNJ54LS595J
8-Bit Shift Registers With Output Latches 16-CDIP -55 to 125

8-Bit Shift Registers With Output Latches 16-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SNJ54LS595J
Integrated Circuits (ICs) - Logic - Shift Registers SNJ54LS595J
8-BIT SHIFT REGISTERS WITH OUTPU

8-BIT SHIFT REGISTERS WITH OUTPU

Supplier's Site
Shift Registers - SNJ54LS595J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SNJ54LS595J
Shift Registers SNJ54LS595J
Shift Element Bit

Shift Element Bit

Buy Now Datasheet
Shift Registers - SNJ54LS595J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SNJ54LS595J
Shift Registers SNJ54LS595J
Shift Shift Register 1 Element 8 Bit 16-CDIP

Shift Shift Register 1 Element 8 Bit 16-CDIP

Buy Now

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SNJ54LS595J SNJ54LS595J SNJ54LS595J SNJ54LS595J
Product Name SN54LS595 8-Bit Shift Registers With Output Latches Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Shift Registers
Supply Voltage 5V; 4.75 4.5V ~ 5.5V
Output Characteristics 3-State 3-State; Tri-State
Package Type Other; CDIP,CFP,LCCC DIP; Other; 16-CDIP (0.300\", 7.62mm)
Logic Family TTL; LS
Clock Frequency 35 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC164-SP 8-Bit Parallel-Out Serial Shift Registers - 5962-8416201VDA - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CDIP,CFP
Logic Family CMOS; HC
View Details
CD4015B CMOS Dual 4-Stage Static Shift Register - CD4015BM - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
9 suppliers
Logic - Logic - Translators, Level Shifters - 74AVCH8T245RHLRG4 - 1131168-74AVCH8T245RHLRG4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details