Texas Instruments High-Performance Analog Shift Registers TPIC6B595DWR

Description
Shift Shift Register 1 Element 8 Bit 20-SOIC
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 8 Bit 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - 296-1351-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-1351-1-ND
Shift Registers 296-1351-1-ND
Shift Shift Register 1 Element 8 Bit 20-SOIC

Shift Shift Register 1 Element 8 Bit 20-SOIC

Buy Now Datasheet
Shift Registers - 296-1351-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-1351-2-ND
Shift Registers 296-1351-2-ND
Shift Shift Register 1 Element 8 Bit 20-SOIC

Shift Shift Register 1 Element 8 Bit 20-SOIC

Buy Now Datasheet
Shift Registers - 296-1351-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-1351-6-ND
Shift Registers 296-1351-6-ND
Shift Shift Register 1 Element 8 Bit 20-SOIC

Shift Shift Register 1 Element 8 Bit 20-SOIC

Buy Now Datasheet
Logic - Logic - Shift Registers - TPIC6B595DWR - 083911-TPIC6B595DWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - TPIC6B595DWR
083911-TPIC6B595DWR
Logic - Logic - Shift Registers - TPIC6B595DWR 083911-TPIC6B595DWR
Manufacturer: Texas Instruments Win Source Part Number: 083911-TPIC6B595DWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Open Drain Number of Elements: 1 Number of Bits per Element: 8 Family Name: TPIC6B595 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-SOIC Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): TPIC6B595N; TPIC6B595DWG4; TPIC6B595DW; Introduction Date: June 01, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083911-TPIC6B595DWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Open Drain
Number of Elements: 1
Number of Bits per Element: 8
Family Name: TPIC6B595
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-SOIC
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): TPIC6B595N; TPIC6B595DWG4; TPIC6B595DW;
Introduction Date: June 01, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Shift Registers - TPIC6B595DWR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
TPIC6B595DWR
Logic - Shift Registers TPIC6B595DWR
IC PWR 8-BIT SHIFT REGIS 20-SOIC

IC PWR 8-BIT SHIFT REGIS 20-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - TPIC6B595DWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
TPIC6B595DWR
Integrated Circuits (ICs) - Logic - Shift Registers TPIC6B595DWR
IC PWR 8-BIT SHIFT REGIS 20-SOIC

IC PWR 8-BIT SHIFT REGIS 20-SOIC

Supplier's Site
Shift Registers - TPIC6B595DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
TPIC6B595DWR
Shift Registers TPIC6B595DWR
Shift Shift Register 1 Element 8 Bit 20-SOIC

Shift Shift Register 1 Element 8 Bit 20-SOIC

Buy Now
Sheung Wan, Hong Kong
Counter Shift Registers
TPIC6B595DWR
Counter Shift Registers TPIC6B595DWR
Counter Shift Registers Power 8-Bit Shift

Counter Shift Registers Power 8-Bit Shift

Buy Now Datasheet
8 Bit Sipo Shift Register, Soic-20; Shif; Msl Texas Instruments - 27AJ0333 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Sipo Shift Register, Soic-20; Shif; Msl Texas Instruments
27AJ0333
8 Bit Sipo Shift Register, Soic-20; Shif; Msl Texas Instruments 27AJ0333
8 BIT SIPO SHIFT REGISTER, SOIC-20; SHIF; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: No

8 BIT SIPO SHIFT REGISTER, SOIC-20; SHIF; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: No

Supplier's Site
Shift Registers - TPIC6B595DWR - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
TPIC6B595DWR
Shift Registers TPIC6B595DWR
IC PWR 8-BIT SHIFT REGIS 20-SOIC

IC PWR 8-BIT SHIFT REGIS 20-SOIC

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Shifting Register
TPIC6B595DWR
Logic ICs >> Shifting Register TPIC6B595DWR
4.5V~5.5V 1 串行至串行或并行 SOIC-20-300mil Shifting Register ROHS

4.5V~5.5V 1 串行至串行或并行 SOIC-20-300mil Shifting Register ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 296-1351-1-ND 083911-TPIC6B595DWR TPIC6B595DWR TPIC6B595DWR TPIC6B595DWR TPIC6B595DWR 27AJ0333 TPIC6B595DWR TPIC6B595DWR
Product Name Shift Registers Logic - Logic - Shift Registers - TPIC6B595DWR Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Counter Shift Registers 8 Bit Sipo Shift Register, Soic-20; Shif; Msl Texas Instruments Shift Registers Logic ICs >> Shifting Register
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V~5.5V
Output Characteristics Open-drain Open-drain; Open Drain Open-drain; Open Drain Open Drain Open-drain
Package Type SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" SOIC; Other; 20-SOIC SOIC SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) SOIC; Other; 20-SOIC (0.295", 7.50mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74AHC594DB,112-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Shift Registers - 9338PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Push-Pull
Package Type DIP; Other; 16-DIP (0.300\", 7.62mm)
View Details
2 suppliers